EN
  • EN
  • DE

SML-210MT

Part No SML-210MT
Manufacturer Rohm Semiconductor
Catalog LED Indication - Discrete
Description Standard Type Mini-molded chip LEDs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1251960-SML-210MT
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SML-210MT CAD Model

Description

The SML-210MT is a series of surface mount LEDs manufactured by Rohm Semiconductor. These LEDs are designed for various indicator and backlighting applications, characterized by their compact size, high brightness, and long lifespan. The SML-210MT LEDs are available in different colors, including red, green, blue, and white, allowing for flexibility in design and application. The surface mount design facilitates automated assembly processes, reducing manufacturing costs and improving overall production efficiency.

Applications

  • Indicator Lights: Used as status indicators in electronic devices.
  • Backlighting: Provides illumination for LCD screens and keypads.
  • Automotive Lighting: Utilized in dashboard indicators and interior lighting.
  • Consumer Electronics: Incorporated into various devices such as remote controls, appliances, and audio equipment.
  • Industrial Equipment: Used in control panels and instrumentation displays.

Features

  • Compact Size: Small footprint allows for high-density mounting.
  • High Brightness: Provides excellent visibility in various ambient lighting conditions.
  • Long Lifespan: Ensures reliable performance over extended periods.
  • Surface Mount Design: Facilitates automated assembly.
  • Multiple Colors Available: Offers design flexibility.

Benefits

  • Reduced Manufacturing Costs: Surface mount design enables efficient automated assembly.
  • Improved Product Reliability: Long lifespan reduces the need for frequent replacements.
  • Enhanced Design Flexibility: Small size and multiple color options allow for versatile integration.
  • Lower Power Consumption: Energy-efficient operation reduces overall power requirements.
  • Increased Design Aesthetics: Provides a clean and modern look to electronic products.

The SML-210MT LEDs are manufactured using advanced semiconductor technology to ensure consistent performance and reliability. They are designed to withstand the rigors of modern manufacturing processes and operate in a wide range of environmental conditions. The LEDs are typically packaged in tape and reel format for automated pick-and-place assembly. The forward voltage and current requirements vary depending on the specific color of the LED. These LEDs are RoHS compliant, ensuring they meet environmental regulations.

You May Also Be Interested in

Kingbright
Red 645nm LED Indication - Discrete 2.5V 0805
Lowest to $0.0939
Seoul Semiconductor Inc.
SMD2835 LED Indication - Discrete RoHS
Lowest to $0.0583
Kingbright
LED Indication - Discrete RoHS
Lowest to $0.7568
OSRAM Opto Semiconductors Inc.
LY R976-Z ams OSRAM Single Color LEDs Yellow, 588nm 280mcd, 20mA datasheet, inventory, & pricing.
Need more? Email Us
Amicc
White LED Indication - Discrete 3.2V 0603
Lowest to $0.0880
Taiwan Tongjia Optoelectronics Technology Co., Ltd.
Green 571nm LED Indication - Discrete 1.8V~2.6V Through Hole,P=2.54mm
Lowest to $0.1703
Shenzhen Yongyutai Electronics Co., Ltd.
Red LED Indication - Discrete 1.8V~2.4V 0603
Lowest to $0.0101
HONGLI ZHIHUI Group Co., Ltd.
Red LED Indication - Discrete 2.3V 0603
Lowest to $0.0414
BRIGHT LED ELECTRONICS CORP.
Yellow LED Indication - Discrete SMD
Lowest to $0.0637

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
495+ $0.1178 $58.3110
1,195+ $0.0970 $115.9150
1,855+ $0.0936 $173.6280
2,535+ $0.0912 $231.1920
3,290+ $0.0878 $288.8620
4,415+ $0.0785 $346.5775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,000 pieces
MOQ: 495 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess