EN
  • EN
  • DE

SML-D12Y8WT86SQ

Part No SML-D12Y8WT86SQ
Manufacturer Rohm Semiconductor
Catalog LED Indication - Discrete
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Category Optoelectronics
Family LED Indication - Discrete
Win Source Part Number 191001-SML-D12Y8WT86SQ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SML-D12Y8WT86SQ CAD Model

Description

The SML-D12Y8WT86SQ is a surface mount LED manufactured by Rohm Semiconductor. It is designed for indicator and display applications, offering a compact size and reliable performance.

Applications

  • Consumer electronics: Status indicators on devices such as smartphones, tablets, and audio equipment.
  • Automotive: Dashboard indicators, interior lighting, and exterior signaling.
  • Industrial equipment: Control panel indicators, process monitoring displays, and safety signaling.
  • Medical devices: Indicator lights on medical equipment and devices for patient monitoring and diagnostics.
  • General lighting: Small-scale lighting solutions for decorative purposes or specialized applications.

Features

  • Small size: Compact dimensions for space-constrained applications.
  • Surface mount technology (SMT): Enables automated assembly and high-density mounting on PCBs.
  • High brightness: Provides clear and visible indication even in ambient light conditions.
  • Wide viewing angle: Ensures visibility from various angles.
  • RoHS compliant: Complies with environmental regulations for hazardous substances.

Benefits

  • Space saving: The compact size allows for integration into small devices and densely populated PCBs.
  • Easy assembly: SMT design simplifies the manufacturing process and reduces assembly costs.
  • Reliable performance: Rohm Semiconductor's quality ensures consistent and long-lasting operation.
  • Versatile application: Suitable for a wide range of indication and display purposes.
  • Environmentally friendly: RoHS compliance ensures minimal environmental impact.

Additional Details

The SML-D12Y8WT86SQ likely utilizes InGaN or AlInGaP LED technology, depending on the specific color and brightness requirements. It's designed for reflow soldering processes. Consult the datasheet for specific optical and electrical characteristics, including luminous intensity, forward voltage, and color coordinates. Its robust construction and efficient light output make it a suitable choice for diverse applications requiring a reliable and compact LED indicator.

You May Also Be Interested in

Taiwan Tongjia Optoelectronics Technology Co., Ltd.
Orange 610nm LED Indication - Discrete 2.6V Through Hole,D=3mm
Lowest to $0.0487
Rohm Semiconductor
Green 570nm LED Indication - Discrete 2.2V 0805
Lowest to $0.2911
Amicc
White LED Indication - Discrete 3.2V 0603
Lowest to $0.0880
Shenzhen Yongyutai Electronics Co., Ltd.
Blue LED Indication - Discrete 2.7V~3.1V 0805
Lowest to $0.0110
Everlight Electronics Co Ltd
Yellow 591nm LED Indication - Discrete 0603
Lowest to $0.0175
Shenzhen Yongyutai Electronics Co., Ltd.
Red LED Indication - Discrete 1.8V~2.4V 0603
Lowest to $0.0101
Kingbright
White LED Indication - Discrete SIP-3-2.54mm
Lowest to $0.2183
Taiwan Tongjia Optoelectronics Technology Co., Ltd.
Green 571nm LED Indication - Discrete 1.8V~2.6V Through Hole,P=2.54mm
Lowest to $0.1703
Kingbright
Red 645nm LED Indication - Discrete 2.5V 0805
Lowest to $0.0939

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess