EN
  • EN
  • DE

SML-P11VTT86H

Part No SML-P11VTT86H
Manufacturer Rohm Semiconductor
Catalog LED Indication - Discrete
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838227-SML-P11VTT86H
Ultra Librarian 3D Model Ultra Librarian SML-P11VTT86H CAD Model

Description

The SML-P11VTT86H is a surface-mount LED manufactured by Rohm Semiconductor. This LED is designed to provide efficient and reliable illumination or indication in a compact form factor. It is suitable for a variety of applications across different industries.

Applications:

  • Status indicators in electronic devices
  • Backlighting for small displays and keypads
  • Indicator lights in industrial equipment
  • Automotive interior lighting
  • Medical device indicators

Features:

  • Compact SMD (Surface Mount Device) package
  • High luminous intensity
  • Wide viewing angle
  • Long operating life
  • Low power consumption
  • RoHS compliant

Benefits:

  • Small footprint enables integration into space-constrained designs.
  • Bright light output ensures clear visibility in various ambient lighting conditions.
  • Wide viewing angle provides optimal visibility from different perspectives.
  • Long lifespan reduces the need for frequent replacements, lowering maintenance costs.
  • Low power consumption improves energy efficiency, reducing operating costs.
  • Environmentally friendly due to adherence to RoHS standards.

Technical Specifications:

Detailed technical specifications for the SML-P11VTT86H LED, including forward voltage, luminous intensity, peak wavelength, and viewing angle, can be found in the official Rohm Semiconductor datasheet. Typically, these LEDs have a forward voltage range of approximately 1.8V to 2.2V, and the luminous intensity varies depending on the color and binning. The package is designed for automated assembly processes, making it suitable for high-volume manufacturing. Proper soldering techniques and thermal management are essential for ensuring optimal performance and reliability. It is important to consult the datasheet for precise electrical, optical, and thermal characteristics, as well as application guidelines.

The SML-P11VTT86H is supplied on tape and reel for easy handling with pick-and-place equipment. Designers should refer to the latest datasheet for the most accurate and up-to-date specifications and application notes.

You May Also Be Interested in

Everlight Electronics Co Ltd
Emerald Green LED Indication - Discrete Through Hole,D=5mm
Lowest to $0.0583
Lianyungang Meihua Electronics Technology Co., Ltd.
Red 632nm LED Indication - Discrete 2.2V Through Hole,D=5mm
Lowest to $0.0464
Kingbright
20mA 3.3V~4.1V 110° Emerald Green 0602 LED Indication - Discrete RoHS
Lowest to $0.3285
Everlight Electronics Co Ltd
Yellow 591nm LED Indication - Discrete 0603
Lowest to $0.0175
Taiwan Tongjia Optoelectronics Technology Co., Ltd.
Green 571nm LED Indication - Discrete 1.8V~2.6V Through Hole,P=2.54mm
Lowest to $0.1703
HONGLI ZHIHUI Group Co., Ltd.
Emerald Green LED Indication - Discrete 3.4V 0805
Lowest to $0.0176
Dongguan OPSCO Optoelectronics Co., Ltd.
Red, Yellow, Green, Blue, White LED Indication - Discrete SMD-4P,5x4.9mm
Lowest to $0.0997
Shenzhen Yongyutai Electronics Co., Ltd.
Blue LED Indication - Discrete 2.7V~3.1V 0805
Lowest to $0.0110
Everlight Electronics Co Ltd
Red 650nm LED Indication - Discrete Through Hole,D=3mm
Lowest to $0.0379

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess