EN
  • EN
  • DE

SML-P12PTT86RK

Part No SML-P12PTT86RK
Manufacturer Rohm Semiconductor
Catalog LED Indication - Discrete
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+Rohs
Reference case SMD
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
Win Source Part Number 727044-SML-P12PTT86RK
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SML-P12PTT86RK CAD Model

Description

The SML-P12PTT86RK is a surface mount LED manufactured by Rohm Semiconductor. This LED is designed for applications requiring a compact size and high luminous intensity, such as indicator lights and backlighting. It emits a pure green light.

Applications

  • Indicator lights on electronic devices
  • Backlighting for LCDs, switches, and keypads
  • Status indicators in industrial equipment
  • Automotive interior lighting
  • Consumer electronics

Features

  • Color: Pure Green
  • Package: Compact surface mount (SMD)
  • High luminous intensity
  • Wide viewing angle
  • Low power consumption
  • Lead-free and RoHS compliant
  • Operating Temperature Range: -40°C to +85°C

Benefits

  • Excellent visibility due to high brightness
  • Small footprint for space-constrained applications
  • Easy integration into automated assembly processes
  • Energy efficient operation
  • Environmentally friendly
  • Long lifespan and high reliability

Additional Details

The SML-P12PTT86RK LED utilizes a high-efficiency LED chip to produce a bright and pure green light. The specific wavelength and luminous intensity values are provided in the product datasheet, allowing for precise color matching in display applications. The wide viewing angle ensures that the light is visible from multiple directions. The surface mount package allows for efficient assembly using automated pick-and-place equipment. Detailed soldering guidelines are available from Rohm Semiconductor to ensure reliable connections. The LED is lead-free and RoHS compliant, meeting environmental regulations. Its compact size makes it suitable for a wide range of applications where space is limited. The low power consumption contributes to energy savings and extended battery life in portable devices. ESD (Electrostatic Discharge) protection measures should be taken during handling to prevent damage to the LED. The specific forward voltage and current requirements are detailed in the datasheet. The LED is designed for robust operation in various environmental conditions. The part number includes specific information about the LED's characteristics, such as color, package type, and luminous intensity binning. The SML-P12PTT86RK offers a combination of high performance, small size, and energy efficiency, making it an ideal choice for various indicator and backlighting applications.

You May Also Be Interested in

Kingbright
LED Indication - Discrete RoHS
Lowest to $0.7568
Rohm Semiconductor
Green 570nm LED Indication - Discrete 2.2V 0805
Lowest to $0.2911
Everlight Electronics Co Ltd
Red 650nm LED Indication - Discrete Through Hole,D=3mm
Lowest to $0.0379
Kingbright
Red 645nm LED Indication - Discrete 2.5V 0805
Lowest to $0.0939
Kingbright
Yellow 590nm LED Indication - Discrete 2.5V SMD,2x1.2mm
Lowest to $0.1077
Dongguan OPSCO Optoelectronics Co., Ltd.
Red, Yellow, Green, Blue, White LED Indication - Discrete SMD-4P,5x4.9mm
Lowest to $0.0997
Everlight Electronics Co Ltd
Yellow 591nm LED Indication - Discrete 0603
Lowest to $0.0175
Taiwan Tongjia Optoelectronics Technology Co., Ltd.
Green 571nm LED Indication - Discrete 1.8V~2.6V Through Hole,P=2.54mm
Lowest to $0.1703
Rohm Semiconductor
Orange 52mW 2.1V 0.6mm square LED SMD,1x0.6mm LED Indication - Discrete RoHS
Lowest to $0.1747

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8455 $59.1850
170+ $0.6942 $118.0140
260+ $0.6722 $174.7720
360+ $0.6503 $234.1080
460+ $0.6295 $289.5700
615+ $0.5636 $346.6140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess