EN
  • EN
  • DE

SML110FTT86L

Part No SML110FTT86L
Manufacturer Rohm Semiconductor
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1094443-SML110FTT86L
Categories OEM Parts( S )
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SML110FTT86L CAD Model

Description

The SML110FTT86L is a surface mount LED manufactured by Rohm Semiconductor, designed for various indication and lighting applications. This LED is characterized by its compact size, low power consumption, and high luminous intensity, making it suitable for use in a wide range of electronic devices where space and energy efficiency are critical.

Applications

  • Indicator Lights: Used in consumer electronics such as televisions, audio equipment, and DVD players to indicate operational status.
  • Backlighting: Can be used for backlighting small LCD displays in portable devices like mobile phones, calculators, and remote controls.
  • Automotive Applications: Employed in automotive dashboards and instrument panels for indication purposes.
  • Medical Devices: Used in medical equipment for status indication and alerts.
  • Industrial Control Systems: Integrated into industrial control panels and machinery for visual feedback and status monitoring.

Features

  • Surface Mount Device (SMD): Designed for automated assembly using surface mount technology, simplifying the manufacturing process and reducing costs.
  • Compact Package: The small package size allows for high-density mounting on printed circuit boards (PCBs), saving valuable space.
  • High Luminous Intensity: Provides a bright and easily visible light output, ensuring clear indication even in well-lit environments.
  • Low Power Consumption: Energy-efficient design minimizes power consumption, making it suitable for battery-powered devices.
  • Long Operating Life: Offers a long lifespan, ensuring reliable performance over an extended period.
  • Specific Color: The 'FTT' likely indicates a specific color and intensity. Consult the datasheet for precise color specifications, such as wavelength and viewing angle.

Benefits

  • Simplified Assembly: The surface mount design simplifies the assembly process, reducing manufacturing time and costs.
  • Space Saving: The compact package allows for integration into small and densely populated PCBs.
  • Enhanced Visibility: High luminous intensity ensures clear indication, improving user experience.
  • Energy Efficiency: Low power consumption helps extend battery life in portable devices and reduces overall energy costs.
  • Reliable Performance: Long operating life ensures consistent performance over time, minimizing maintenance requirements.

The SML110FTT86L LED from Rohm Semiconductor is a versatile and reliable component suitable for a wide range of indication and lighting applications. Its compact size, energy efficiency, and high luminous intensity make it an excellent choice for designers seeking a high-performance LED for space-constrained and power-sensitive applications. As always, refer to the manufacturer's datasheet for detailed specifications, including precise color characteristics and electrical parameters, to ensure optimal performance in your specific application.

You May Also Be Interested in

SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Micrel
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess