EN
  • EN
  • DE

SP8M24FRA

Part No SP8M24FRA
Manufacturer Rohm Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description 45V Nch+Pch Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1257767-SP8M24FRA
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP8M24FRA CAD Model

Description

The SP8M24FRA is an N-channel power MOSFET manufactured by Rohm Semiconductor. Similar to the SP8M21FRA, this MOSFET is designed for high-efficiency power switching applications, offering low on-resistance and fast switching speeds. The SP8M24FRA is particularly well-suited for use in DC-DC converters, load switches, and other power management circuits where efficiency and thermal performance are critical. It is often chosen when slightly different voltage or current requirements are needed compared to the SP8M21FRA.

Applications

  • DC-DC Converters: Efficiently converts DC voltage levels in various electronic devices.
  • Load Switching: Controls power to various loads in a system.
  • Power Management Circuits: Regulates and manages power distribution within electronic devices.
  • Motor Control: Used in motor control circuits for efficient switching.
  • LED Lighting: Drives and controls LEDs in lighting applications.

Features

  • N-Channel Enhancement Mode: Provides efficient switching capabilities.
  • Low On-Resistance (RDS(on)): Minimizes power loss due to conduction.
  • Fast Switching Speed: Reduces switching losses and improves efficiency.
  • Avalanche Rated: Ensures robust performance under transient conditions.
  • Surface Mount Device: Facilitates automated assembly processes.
  • RoHS Compliant: Meets environmental standards for restricted substances.

Benefits

  • Improved Power Efficiency: Low on-resistance reduces power losses, improving overall efficiency.
  • Enhanced Thermal Performance: Efficient heat dissipation prevents overheating and improves reliability.
  • Robust Operation: Avalanche rating ensures reliable performance under transient conditions.
  • Environmentally Friendly: RoHS compliant, meeting environmental regulations.
  • Simplified Circuit Design: Easy to integrate into various power management applications.
  • Extended Battery Life: Reduces power consumption, extending the battery life of portable devices.

Additional Details

Like the SP8M21FRA, the SP8M24FRA MOSFET is characterized by its drain-source voltage (VDS), gate-source voltage (VGS), and continuous drain current (ID). While similar, specific values for these parameters may differ slightly from the SP8M21FRA depending on the exact datasheet specifications. It also features a low gate charge, which contributes to its fast switching speed and high efficiency. The device is available in a compact surface-mount package, making it suitable for automated assembly processes. The SP8M24FRA offers a reliable and efficient solution for power management and switching applications, contributing to the overall performance and reliability of electronic systems. Designers often select this MOSFET when a specific combination of voltage, current, and RDS(on) is required for optimal circuit performance. Rohm Semiconductor's advanced process technology ensures that this MOSFET delivers excellent performance and reliability in demanding applications.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.0834 $66.5004
13+ $9.0945 $118.2285
20+ $8.8103 $176.2060
28+ $8.5262 $238.7336
36+ $8.2421 $296.7156
47+ $7.3897 $347.3159
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,090 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess