The SPS10R-E2 is a Schottky Barrier Diode manufactured by Rohm Semiconductor. It is designed for high-speed switching applications and low forward voltage drop, making it efficient for various power management and rectification tasks.
Applications:
- DC-DC converters
- Reverse polarity protection
- Freewheeling diode in inductive circuits
- Switching power supplies
- Solar panel bypass diodes
Features:
- Low forward voltage drop (Vf) for improved efficiency.
- High surge current capability, providing robustness against transient events.
- Fast switching speed, enabling high-frequency operation.
- Compact surface mount package for space-saving designs.
- AEC-Q101 qualified for automotive applications, indicating high reliability.
Benefits:
- Increased efficiency in power conversion due to the low forward voltage drop.
- Improved system reliability with high surge current capability.
- Reduced power loss and heat generation, contributing to overall system performance.
- Smaller PCB footprint due to the compact package, allowing for denser designs.
- Suitable for demanding automotive environments due to AEC-Q101 qualification.
Technical Specifications:
The SPS10R-E2 features a repetitive peak reverse voltage (VRRM) typically around 30V. Its average rectified forward current (IF(AV)) is around 1A. The forward voltage (VF) at a specified forward current (e.g., 0.5A) is typically around 0.4V. It operates over a junction temperature range of -40°C to +125°C. The package is typically a small SMD type, such as a SOD-123 or similar. Specific values vary according to datasheet. It is important to consult the official Rohm Semiconductor datasheet for precise specifications before designing it into any circuit.