EN
  • EN
  • DE

TCOB0J227M8R-ES1

Part No TCOB0J227M8R-ES1
Manufacturer Rohm Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rohm Semiconductor
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839938-TCOB0J227M8R-ES1
Ultra Librarian 3D Model Ultra Librarian TCOB0J227M8R-ES1 CAD Model

Description

The TCOB0J227M8R-ES1 is a supercapacitor manufactured by Rohm Semiconductor. Supercapacitors, also known as ultracapacitors or electric double-layer capacitors (EDLCs), are energy storage devices that offer high power density, rapid charge and discharge rates, and long cycle life compared to batteries. They bridge the gap between conventional capacitors and batteries, making them suitable for a wide range of applications requiring quick energy bursts or backup power.

Applications

  • Energy Harvesting Systems: For storing energy harvested from solar, wind, or mechanical sources.
  • Backup Power Systems: In devices requiring uninterrupted power supply during brief outages.
  • Hybrid Energy Storage: Combining with batteries to enhance performance and lifespan.
  • Power Smoothing: In applications with fluctuating power demands, such as portable electronics.
  • Automotive Applications: Supporting functions like regenerative braking and start-stop systems.

Features

  • High Capacitance: Provides significant energy storage capacity for its size. The '227' in the part number likely indicates a capacitance value around 220 Farads, but the datasheet should be consulted for precise values.
  • Low Equivalent Series Resistance (ESR): Enables efficient charge and discharge with minimal energy loss.
  • Long Cycle Life: Can withstand hundreds of thousands or even millions of charge-discharge cycles.
  • Wide Operating Temperature Range: Suitable for use in various environmental conditions.
  • Compact Size: Allows for integration into space-constrained applications.
  • RoHS Compliant: Free from hazardous substances, meeting environmental regulations.

Benefits

  • Extended Lifespan: Reduces the need for frequent replacements compared to batteries.
  • Fast Charging: Enables rapid energy replenishment, minimizing downtime.
  • High Power Density: Delivers high power bursts when needed, improving system performance.
  • Environmentally Friendly: Offers a more sustainable energy storage solution compared to batteries.
  • Improved Reliability: Provides consistent performance over a wide range of conditions.
  • Cost-Effective: Reduces long-term ownership costs due to its long lifespan and minimal maintenance requirements.

Additional Details

The TCOB series from Rohm Semiconductor is known for its robust performance and reliability. Specifications such as voltage rating, ESR, leakage current, and operating temperature range should be verified in the official Rohm Semiconductor datasheet for the TCOB0J227M8R-ES1. The '0J' likely refers to the voltage rating (e.g., 6.3V), while '8R' may relate to the package size or specific characteristics. Consulting the official datasheet is crucial for accurate design and application.

You May Also Be Interested in

Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6567 $59.1030
215+ $0.5388 $115.8420
335+ $0.5220 $174.8700
460+ $0.5052 $232.3920
595+ $0.4883 $290.5385
795+ $0.4377 $347.9715
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess