EN
  • EN
  • DE

UDZSGTE-174.3B

Part No UDZSGTE-174.3B
Manufacturer Rohm Semiconductor
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 970456-UDZSGTE-174.3B
Categories OEM Parts(T-Z)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UDZSGTE-174.3B CAD Model

Description

The UDZSGTE-174.3B is a Zener diode manufactured by Rohm Semiconductor. This surface-mount diode is designed to provide voltage regulation and transient voltage suppression in a variety of electronic circuits. Its compact size and robust characteristics make it suitable for applications where space is limited and reliable performance is essential.

Applications

  • Voltage Regulation: Maintains a stable voltage level in power supplies and other circuits.
  • Transient Voltage Suppression (TVS): Protects sensitive electronic components from voltage spikes and surges.
  • Overvoltage Protection: Prevents damage to circuits caused by excessive voltage.
  • Clipping Circuits: Limits voltage levels to protect downstream components.
  • Signal Conditioning: Provides stable reference voltages for analog signal processing.

Features

  • Zener Voltage: Provides a precise Zener voltage of 4.3V.
  • Surface Mount Package: Available in a small SOD-323 package for easy integration onto PCBs.
  • High Surge Capability: Offers excellent surge handling capability to protect against transient voltages.
  • Low Leakage Current: Minimizes current leakage to ensure efficient operation.
  • Wide Operating Temperature Range: Operates reliably over a wide temperature range, typically from -55°C to +150°C.

Benefits

  • Precise Voltage Regulation: Maintains a stable voltage level, ensuring consistent circuit performance.
  • Robust Protection: Protects sensitive components from voltage spikes and surges, improving system reliability.
  • Compact Design: Small surface mount package saves valuable board space.
  • Efficient Operation: Low leakage current minimizes power consumption.
  • Reliable Performance: Wide operating temperature range ensures consistent performance in various environmental conditions.

The UDZSGTE-174.3B is designed for applications requiring precise voltage regulation and transient voltage protection. Its SOD-323 package is ideal for high-density circuit boards, and its electrical characteristics are optimized for efficient performance. It is commonly used in automotive electronics, consumer electronics, and industrial control systems where reliable voltage regulation and surge protection are critical.

You May Also Be Interested in

STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Shindengen
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1,140+ $0.0508 $57.9120
2,780+ $0.0416 $115.6480
4,290+ $0.0404 $173.3160
5,885+ $0.0393 $231.2805
7,580+ $0.0381 $288.7980
10,000+ $0.0347 $347.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 99,000 pieces
MOQ: 1140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess