EN
  • EN
  • DE

UMC3TL

Part No UMC3TL
Manufacturer Rohm Semiconductor
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1102313-UMC3TL
Categories OEM Parts(T-Z)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UMC3TL CAD Model

Description

The UMC3TL is a general-purpose transistor manufactured by Rohm Semiconductor, suitable for a wide range of amplification and switching applications. It is designed for use in various electronic circuits where a reliable and versatile transistor is required. Rohm Semiconductor is a reputable manufacturer known for producing high-quality discrete components.

Applications:

  • Amplification circuits: Used in small-signal amplifiers and preamplifiers.
  • Switching circuits: Used to control the flow of current in electronic circuits.
  • Driver circuits: Drives low-current loads such as LEDs and small relays.
  • Oscillator circuits: Used in basic oscillator designs.
  • General-purpose applications: Suitable for a wide range of electronic projects and designs.

Features:

  • Medium current gain: Provides adequate signal amplification.
  • Small package size: Allows for compact circuit designs.
  • High reliability: Ensures consistent performance over a long operational life.
  • Pb-free and RoHS compliant: Environmentally friendly and complies with industry standards.

Benefits:

  • Good signal amplification: Provides adequate gain for various applications.
  • Reduced circuit size: Small package footprint allows for compact designs.
  • Increased reliability: High-quality construction ensures long-term reliability.
  • Environmentally friendly: Pb-free and RoHS compliance ensures environmental responsibility.

Additional Details:

The UMC3TL is typically found in a small surface-mount package, such as a SOT-323. Key electrical parameters include collector current (Ic), collector-emitter voltage (Vceo), and power dissipation (Pd). Always refer to the Rohm Semiconductor datasheet for the UMC3TL to get precise electrical characteristics, absolute maximum ratings, thermal resistance, and recommended soldering practices. The datasheet contains information on package dimensions, pin configuration, and typical performance characteristics. Careful adherence to the datasheet specifications will ensure the transistor operates reliably and meets design requirements. This transistor is commonly used in consumer electronics, industrial equipment, and automotive applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess