EN
  • EN
  • DE

UMH8 N TR

Part No UMH8 N TR
Manufacturer Rohm Semiconductor
Catalog Transistors (BJT) - Arrays, Pre - Biased
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Arrays,Pre - Biased
Manufacturer Rohm Semiconductor
Win Source Part Number 399173-UMH8 N TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UMH8 N TR CAD Model

Description

The UMH8 N TR is a digital transistor manufactured by Rohm Semiconductor. It integrates a transistor and resistors into a single, compact package. This integration streamlines circuit design and minimizes board space, making it particularly suitable for applications where size and component count are critical considerations.

Applications:

  • Inverter circuits
  • Switching circuits
  • Driving circuits for LEDs and other loads
  • Digital control applications

Features:

  • Built-in bias resistors eliminate the need for external components, simplifying circuit design.
  • Small surface mount package (SOT-346 or similar) minimizes board space requirements.
  • NPN transistor configuration allows for versatile switching and amplification.
  • Optimized for low saturation voltage, ensuring efficient operation.

Benefits:

  • Simplified PCB layout reduces design complexity and time.
  • Reduced component count lowers assembly costs and improves reliability.
  • Compact size enables integration into space-constrained devices.
  • Faster switching speeds enhance circuit performance in high-frequency applications.

The UMH8 N TR integrates an NPN transistor with base-emitter resistors, streamlining circuit design by eliminating the need for external biasing resistors. The integrated resistors are specifically chosen to optimize the transistor's performance in digital switching applications. This pre-biased transistor is ideal for use in digital circuits where easy integration and minimal component count are essential. The device's surface-mount package is designed for automated assembly, further reducing manufacturing costs and ensuring consistent performance.

Technical Specifications (Typical):

  • Transistor Type: NPN
  • Resistor R1 Value: (Varies, consult datasheet)
  • Resistor R2 Value: (Varies, consult datasheet)
  • Package Type: SOT-346
  • Maximum Collector Current (Ic): (Varies, consult datasheet)
  • Maximum Collector-Emitter Voltage (Vceo): (Varies, consult datasheet)

You May Also Be Interested in

Panasonic
TRANS PREBIAS DUAL NPN SMINI6
Lowest to $1.6575
Diodes Incorporated
PREBIAS TRANSISTOR SOT363 T&R 3K / Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 200mW Surface Mount SOT-363
Lowest to $0.1217
Diodes Incorporated
TRANS 2PNP PREBIAS 0.15W SOT563
Lowest to $0.1016
Infineon Technologies
BIPOLAR DIGITAL TRANSISTOR
Lowest to $0.0279
ON Semiconductor
TRANS BRT NPN/PNP DUAL SOT-353 / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.0578
Diodes Incorporated
TRANS 2PNP PREBIAS 0.2W SOT363 / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.2488
ON Semiconductor
TRANS BRT DUAL 100MA 50V SOT-363 / Pre-Biased Bipolar Transistor (BJT)
Need more? Email Us
Diodes Incorporated
TRANS 2PNP PREBIAS 0.2W SOT363 / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.3343
Diodes Incorporated
TRANS NPN/PNP PREBIAS SOT363
Lowest to $0.0651

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7891 $62.6185
80+ $1.4680 $117.4400
125+ $1.4218 $177.7250
170+ $1.3768 $234.0560
220+ $1.3306 $292.7320
295+ $1.1931 $351.9645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess