EN
  • EN
  • DE

US6K4GTR

Part No US6K4GTR
Manufacturer Rohm Semiconductor
Catalog FETs - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Arrays
Manufacturer Rohm Semiconductor
Win Source Part Number 406855-US6K4GTR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian US6K4GTR CAD Model

Description

The US6K4GTR is a P-channel MOSFET manufactured by Rohm Semiconductor. This MOSFET is designed for a variety of power management and switching applications. Its key strengths lie in its low on-resistance and fast switching speed, making it suitable for efficient power conversion and load switching in portable devices and other electronic equipment.

Applications

  • Load switches in smartphones, tablets, and other portable devices.
  • DC-DC converters for voltage regulation in various electronic systems.
  • Power management circuits in battery-powered applications.
  • High-side switches in power distribution circuits.
  • General-purpose switching in industrial control systems.

Features

  • P-Channel MOSFET: Provides efficient switching for negative voltage applications.
  • Low On-Resistance (Rds(on)): Minimizes power loss during conduction, improving overall efficiency.
  • Fast Switching Speed: Enables efficient high-frequency operation.
  • Compact Package: Suitable for space-constrained applications.
  • RoHS Compliant: Environmentally friendly, meeting regulatory requirements.

Benefits

  • Improved Efficiency: Low on-resistance reduces power dissipation, leading to higher energy efficiency.
  • Reduced Power Consumption: Fast switching and low gate charge minimize switching losses.
  • Compact Design: Small package size allows for use in miniaturized devices.
  • Reliable Performance: Robust design ensures stable operation in various conditions.
  • Simplified Circuit Design: Easy to integrate into existing power management systems.

Additional Details

The US6K4GTR's low gate charge also contributes to its fast switching speed and low power consumption. It is designed to operate over a wide temperature range, ensuring consistent performance in diverse environments. This MOSFET is commonly used in applications requiring high efficiency and compact size. Its gate threshold voltage is carefully controlled to ensure proper operation in low-voltage circuits. Refer to the Rohm Semiconductor datasheet for precise electrical characteristics, thermal resistance, and package dimensions. The device is typically available in a small surface-mount package such as a SOT-23 or similar, further aiding in miniaturization. This component is an excellent choice for designs prioritizing efficiency and space savings.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
Complementary Enhancement Mode Field Effect Transistor / Trans MOSFET N/P-CH 40V 6.3A/5.5A 8-Pin PDIP
Need more? Email Us
Micro Commercial Co
MOSFET 2N-CH 100V 20A 8DFN
Lowest to $1.3098
Alpha & Omega Semiconductor Inc.
Trans MOSFET N-CH 30V 15A 8-Pin SOIC
Need more? Email Us
Vishay
MOSFET 2P-CH 30V 7A PPAK SO-8
Need more? Email Us
Diodes Incorporated
MOSFET 2N-CH 20V 0.52A SOT963
Lowest to $0.1456
Alpha & Omega Semiconductor Inc.
N-Channel Enhancement Mode Field Effect Transistor with Schottky Diode / Trans MOSFET N-CH 30V 11A 8-Pin SOIC
Lowest to $0.1478
Vishay
Trans MOSFET N-CH 30V 14.3A/26A 8-Pin PowerPAIR EP T/R / MOSFET 2N-CH 30V 16A POWERPAIR
Lowest to $1.1021
MICROSS/On Semiconductor
MOSFET 2N-CH 12V 33A 10WLCSP
Lowest to $0.5239
Nexperia USA Inc.
MOSFET 2N-CH 30V 0.35A 6TSSOP
Lowest to $0.5821

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9365 $60.8725
155+ $0.7685 $119.1175
235+ $0.7444 $174.9340
325+ $0.7204 $234.1300
415+ $0.6965 $289.0475
555+ $0.6244 $346.5420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess