EN
  • EN
  • DE

US6T6TR

Part No US6T6TR
Manufacturer Rohm Semiconductor
Catalog RF Transistors (BJT)
Description TRANS PNP 30V 2A TUMT6  /  Bipolar (BJT) Transistor PNP 30 V 2 A 360MHz 1 W Surface Mount TUMT6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr Rohm Semiconductor
Package Tape & Reel
Transistor Type PNP
Current - Collector (Ic) (Max) 2 A
Voltage - Collector Emitter Breakdown (Max) 30 V
Vce Saturation (Max) @ Ib, Ic 180mV @ 50mA, 1A
Current - Collector Cutoff (Max) 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 270 @ 200mA, 2V
Power - Max 1 W
Frequency - Transition 360MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Package / Case 6-SMD, Flat Leads
Supplier Device Package TUMT6
Base Product Number US6T6
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Other Names US6T6CT,US6T6DKR
Standard Package 3,000
Win Source Part Number 971283-US6T6TR
Ultra Librarian 3D Model Ultra Librarian US6T6TR CAD Model

Description

The US6T6TR is a protection IC manufactured by Rohm Semiconductor. It's designed to safeguard electronic circuits against overvoltage, overcurrent, and other potential hazards. This protection IC is frequently used in power supplies, battery chargers, and various consumer electronic devices to ensure reliable and safe operation.

Applications:

  • Power Supplies: Protection against voltage surges and overcurrent conditions.
  • Battery Chargers: Safeguards against overcharging and short circuits.
  • USB Ports: Protects USB ports from damage due to faulty devices or excessive current draw.
  • LED Lighting: Prevents damage to LEDs from overvoltage or overcurrent.
  • Portable Devices: Used in smartphones, tablets, and other portable electronics for protection.

Features:

  • Overvoltage Protection (OVP): Shuts down the circuit when the input voltage exceeds a preset threshold.
  • Overcurrent Protection (OCP): Limits the current to a safe level to prevent damage.
  • Short-Circuit Protection (SCP): Quickly shuts down the circuit in the event of a short circuit.
  • Thermal Shutdown: Protects the IC from overheating by shutting it down when a critical temperature is reached.
  • Low On-Resistance: Minimizes power loss and heat generation during normal operation.
  • Compact Package: Small footprint for space-constrained applications.

Benefits:

  • Enhanced System Reliability: Protects electronic circuits from damage due to electrical hazards.
  • Improved Safety: Prevents potential fire hazards and ensures safe operation.
  • Reduced Downtime: Minimizes failures and downtime due to overvoltage or overcurrent events.
  • Cost Savings: Protects expensive components from damage, reducing repair costs.
  • Simplified Design: Integrates multiple protection functions into a single IC.

Technical Specifications:

The US6T6TR is specified by its input voltage range, overvoltage protection threshold, overcurrent protection limit, and short-circuit protection response time. The input voltage range indicates the normal operating voltage range of the circuit. The overvoltage protection threshold specifies the voltage level at which the OVP function is activated. The overcurrent protection limit defines the maximum current allowed before the OCP function is triggered. The short-circuit protection response time indicates how quickly the IC shuts down the circuit in the event of a short circuit. The device is packaged in a small surface-mount package and is designed to operate over a specified temperature range. It also meets RoHS compliance for environmental protection.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,BIPOLAR,65W,36V,2.70-
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,RADAR,10W,3.1
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,RADAR,110W,2.
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V 1.215GHZ
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANS RF NPN 30V 150MA 305A-01
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,55W,28V,1.20-
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,350WPK,1.09GHZ
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
445+ $0.1305 $58.0725
1,080+ $0.1074 $115.9920
1,670+ $0.1040 $173.6800
2,300+ $0.1005 $231.1500
2,945+ $0.0982 $289.1990
3,950+ $0.0878 $346.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,112 pieces
MOQ: 445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess