EN
  • EN
  • DE

2N6487G

Part No 2N6487G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 60V 15A TO-220AB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Transistor Type NPN
Current - Collector (Ic) (Maximum) 15A
Voltage - Collector Emitter Breakdown (Maximum) 60V
Vce Saturation (Maximum) @ Ib, Ic 3.5V @ 5A, 15A
Current - Collector Cutoff (Maximum) 1mA
DC Current Gain (hFE) (Minimum) @ Ic, Vce 20 @ 5A, 4V
Power - Max 1.8W
Frequency - Transition 5MHz
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-220-3
Manufacturer Package TO-220AB
Win Source Part Number 762300-2N6487G
Popularity Medium
Supply and Demand Status Balance
Family Name 2N6487
Introduction Date August 31, 1995
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian 2N6487G CAD Model

Description

ON Semiconductor 2N6487G Bipolar Power Transistor

The 2N6487G is a high-quality bipolar power transistor designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This transistor is part of the NPN series of power transistors that are widely recognized for their reliability and performance in various electronic applications. It is specifically engineered to cater to the needs of high-power switching and amplifier applications.

Key Features

  • Voltage and Current Ratings: The 2N6487G has a collector-emitter voltage (VCEO) of 60V and a collector current (IC) rating of 15A, making it suitable for moderate to high voltage applications.
  • Power Dissipation: With a power dissipation (PD) of 75W, this transistor can handle significant amounts of power, making it ideal for demanding circuits.
  • High DC Current Gain: It offers a high DC current gain (hFE) range, ensuring efficient current amplification in electronic circuits.
  • Complementary PNP Type: The 2N6487G has a complementary PNP type, the 2N6488G, allowing for use in push-pull configurations and complementary switching arrangements.
  • TO-220 Package: Encased in a TO-220 package, it offers a compact design with easy mounting capabilities and effective thermal management.

Applications

The ON Semiconductor 2N6487G is versatile and can be used in a variety of applications, including:

  • Power regulators
  • Motor controls
  • Audio amplifiers
  • Switching circuits
  • Power inverters

Quality and Reliability

ON Semiconductor is committed to delivering high standards of quality and reliability. The 2N6487G transistor is no exception, undergoing rigorous testing and quality control processes to ensure it meets the industry standards and customer expectations. Its robust construction and proven design make it a reliable choice for both commercial and industrial applications.

Environmental Compliance

This product is also designed with environmental sustainability in mind. The 2N6487G complies with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from certain hazardous materials commonly used in the electronics industry. This makes the 2N6487G not only a powerful component in electronic designs but also an environmentally conscious choice.

You May Also Be Interested in

Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8229 $54.6870
70+ $1.4958 $104.7060
105+ $1.4490 $152.1450
145+ $1.4023 $203.3335
185+ $1.3555 $250.7675
250+ $1.2153 $303.8250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,110 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess