EN
  • EN
  • DE

XL93LC66RF-E2

Part No XL93LC66RF-E2
Manufacturer Rohm Semiconductor
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 409814-XL93LC66RF-E2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XL93LC66RF-E2 CAD Model

Description

The XL93LC66RF-E2 is a 4K-Bit (512 x 8 bit) EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Rohm Semiconductor. This device is designed for serial interface and low-voltage, low-power applications, featuring enhanced reliability and a robust design. It provides reliable non-volatile storage for a diverse array of electronic systems.

Applications

  • Automotive Electronics: Used for storing configuration data, such as vehicle identification numbers (VIN) and system settings in automotive control units.
  • Industrial Automation: Integrated into programmable logic controllers (PLCs) and other industrial equipment for storing program code and calibration data.
  • Consumer Electronics: Found in various consumer products like set-top boxes, DVD players, and smart home devices for storing firmware and user preferences.
  • Medical Equipment: Utilized in medical devices for storing patient data, calibration settings, and diagnostic information.
  • Security Systems: Employed in access control systems, alarm systems, and surveillance equipment for storing access codes, configuration parameters, and event logs.

Features

  • Serial Interface: Supports SPI (Serial Peripheral Interface) communication protocol for easy interfacing with microcontrollers and other digital systems.
  • Low Voltage Operation: Operates at low voltage (typically 1.8V to 5.5V), minimizing power consumption and enabling use in battery-powered applications.
  • Low Power Consumption: Designed for low power consumption, extending battery life in portable and energy-efficient devices.
  • Write Protection: Features hardware and software write protection mechanisms to prevent accidental data corruption and unauthorized access.
  • High Reliability: Offers high reliability and data retention, ensuring data integrity in harsh operating environments.
  • Small Package: Available in compact packages such as SOP8 and TSSOP8, suitable for space-constrained applications.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed, ensuring the preservation of critical information.
  • Easy Integration: Serial interface simplifies integration with microcontrollers and other digital systems, reducing development time and complexity.
  • Power Efficiency: Low voltage and low power consumption make it ideal for battery-powered devices and energy-conscious applications.
  • Data Protection: Write protection features safeguard against accidental data modification and unauthorized access.
  • Compact Size: Small package size allows for use in space-limited applications, enabling miniaturization of electronic devices.
  • Reliable Performance: Provides reliable data storage and retrieval, ensuring system stability and preventing data loss.

Technical Specifications

  • Memory Size: 4K-Bit (512 x 8 bit)
  • Operating Voltage: 1.8V to 5.5V
  • Interface: Serial (SPI)
  • Operating Temperature: -40°C to +85°C
  • Data Retention: 100 years
  • Endurance: 1,000,000 write cycles
  • Package: SOP8, TSSOP8

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Protek Devices
Need more? Email Us
Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
SCHOTTKY BARRIER RECTIFIER SCHOTTKY BARRIER TYPE HIGH SPEED RECTIFIER APPLICATIONS
Need more? Email Us
Atmel
Lowest to $1.6320
Atmel
Lowest to $1.9623

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess