EN
  • EN
  • DE

K850 A-S006 A-0 000-R

Part No K850 A-S006 A-0 000-R
Manufacturer Rosenberger Hochfrequenztechnik GmbH & Co. KG
Catalog Power Relays, Over 2 Amps
Description Power Relay; Series: K850; Relay Type: Latching; Coil Voltage VDC Nom: 6V; Coil Resistance: 35ohm; No. of Poles: 1;...
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Coil Voltage (DC) 6 V
Contact Current Rating 60 A
Height 30 mm
Power Rating 1 W
RoHS Compliant
Throw Configuration SPST
Width 16 mm
Win Source Part Number 1218714-K850 A-S006 A-0 000-R
Categories Power Relays,Over 2 Amps
Manufacturer Rosenberger Hochfrequenztechnik GmbH & Co. KG
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian K850 A-S006 A-0 000-R CAD Model

Description

The K850 A-S006 A-0 000-R electronic component is manufactured by Rosenberger Hochfrequenztechnik GmbH & Co. KG and is suitable for use in power relays over 2 Amps.

  • Popularity: Medium
  • Supply and Demand Status: Limited
  • RoHS Compliant: Yes
  • Throw Configuration: SPST
  • Coil Voltage (DC): 6 V

You May Also Be Interested in

Omron
G6RN-1-DC24 Omron Electronics General Purpose Relays Heavy-Duty SPDT 24VDC datasheet, inventory, & pricing.
Need more? Email Us
Omron
Through Hole Power Relays RoHS
Lowest to $1.9792
TE Connectivity
8A@250VAC 400V@AC 12V Two normally open: 2A (DPST-NO) DIP,29x12.7mm Power Relays RoHS
Lowest to $6.6033
Omron
G2RL-24-DC12 Omron Electronics General Purpose Relays DPDT 12VDC Class F Sealed datasheet, inventory, & pricing.
Lowest to $1.7463
HongFa
Power Relay 1 Form A: 1A (SPST-NO) 5V Coil SIP,28x5mm
Lowest to $1.1060
Omron
DIP,28.8x12.5mm Power Relays RoHS
Lowest to $1.1060
TE Connectivity
Power Relays RoHS
Lowest to $4.3657
Omron
G6D-1A-ASI-DC24 Omron Electronics General Purpose Relays SPST-NO 24VDC 5A Sealed datasheet, inventory, & pricing.
Lowest to $1.3534
Omron
G6B-2114P-1-US-DC12 Omron Electronics General Purpose Relays SPST-NO + SPST-NC 12VDC datasheet, inventory, & pricing.
Lowest to $1.9792

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess