EN
  • EN
  • DE

0805W8F5101T5E

Part No 0805W8F5101T5E
Manufacturer Royal Ohm
Catalog OEM Parts (0 - 9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 971426-0805W8F5101T5E
Categories OEM Parts(0-9)
Manufacturer Royal Ohm
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 0805W8F5101T5E CAD Model

Description

The 0805W8F5101T5E is a thick film chip resistor manufactured by Royal Ohm. It is a surface mount resistor, commonly used in a wide variety of electronic applications due to its small size and reliable performance. The '0805' designation refers to the physical dimensions of the resistor, indicating a length of 0.08 inches and a width of 0.05 inches. This makes it suitable for high-density circuit board designs where space is at a premium.

Applications

  • Consumer Electronics: Used in devices like smartphones, tablets, and laptops for current limiting and voltage division.
  • Industrial Equipment: Found in control systems, power supplies, and measurement instruments for precise resistance values.
  • Automotive Electronics: Employed in automotive control units (ECUs), sensor circuits, and lighting systems for reliability in harsh environments.
  • Medical Devices: Utilized in monitoring equipment, diagnostic tools, and therapeutic devices where accuracy and stability are critical.
  • LED Lighting: Used as current-limiting resistors in LED drivers and lighting circuits.

Features

  • Surface Mount Technology (SMT): Designed for automated assembly processes, reducing manufacturing time and costs.
  • Thick Film Construction: Provides excellent stability and reliability over a wide range of operating conditions.
  • Compact Size (0805): Allows for high-density placement on circuit boards.
  • High Precision: Offers tight tolerance for accurate resistance values.
  • RoHS Compliant: Free from hazardous substances, meeting environmental regulations.

Benefits

  • Miniaturization: Enables smaller and more compact electronic devices.
  • Improved Reliability: Ensures consistent performance and long lifespan.
  • Cost-Effective: Provides a balance between performance and affordability.
  • Easy Assembly: Simplifies the manufacturing process and reduces labor costs.
  • Environmental Compliance: Meets regulatory requirements for environmental protection.

Additional Details

The 0805W8F5101T5E typically has a resistance value of 510 ohms, with a tolerance that dictates the accuracy of this value. The power rating specifies the maximum power the resistor can dissipate without failing. It's crucial to consider these specifications when selecting this resistor for a particular application to ensure it meets the circuit's requirements. The resistor is constructed using a ceramic substrate with a resistive thick film layer, and it's protected by a glass passivation layer. It is also designed to withstand high temperatures during soldering processes.

You May Also Be Interested in

TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Everlight Electronics Co Ltd
Lowest to $0.4019
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Texas Instruments
Need more? Email Us
Amd
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
16,670+ $0.0030 $50.0100
40,000+ $0.0025 $100.0000
62,500+ $0.0024 $150.0000
86,960+ $0.0023 $200.0080
108,700+ $0.0023 $250.0100
150,000+ $0.0020 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,142,840 pieces
MOQ: 16670 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess