EN
  • EN
  • DE

RU60E25K

Part No RU60E25K
Manufacturer Ruichips Semiconductor Co., Ltd
Catalog Misc Products
Description N-Channel Advanced Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Ruichips Semiconductor Co., Ltd
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836169-RU60E25K
Ultra Librarian 3D Model Ultra Librarian RU60E25K CAD Model

Description

The RU60E25K is an N-channel enhancement mode power MOSFET from Ruichips Semiconductor Co., Ltd. This MOSFET is designed for high-efficiency power switching applications requiring low on-resistance and fast switching speeds. It is particularly suited for applications such as DC-DC converters, power inverters, and motor control systems.

Applications:

  • DC-DC Converters
  • Power Inverters
  • Motor Control
  • LED Lighting
  • Power Management Circuits

Features:

  • N-Channel Enhancement Mode MOSFET
  • Low Drain-Source On-Resistance (RDS(on))
  • Fast Switching Speed
  • High Avalanche Energy
  • Lead-Free and RoHS Compliant

Benefits:

  • High Efficiency
  • Reduced Power Loss
  • Simplified Thermal Management
  • Enhanced System Reliability
  • Environmentally Friendly

Additional Details:

The RU60E25K features a drain-source voltage (VDS) of 60V and a continuous drain current (ID) of 25A. The gate-source voltage (VGS) is rated at ±20V. The typical RDS(on) value is very low, contributing to minimal conduction losses and improved efficiency. This MOSFET is typically packaged in a TO-252 configuration. The fast switching characteristics of the RU60E25K help reduce switching losses, further enhancing the overall efficiency of the system. The high avalanche energy ensures robust performance under transient conditions. The device’s construction adheres to lead-free and RoHS compliance standards, making it suitable for environmentally conscious applications. It is optimized for use in switching regulators and power management circuits, offering designers a reliable and efficient solution. Consideration of thermal management is essential for maximizing the performance and lifespan of this device. Proper heatsinking techniques should be employed to ensure the device operates within its safe operating area.

You May Also Be Interested in

ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess