EN
  • EN
  • DE

NTC10D-7

Part No NTC10D-7
Manufacturer Ruilongyuan Electronics Co.,Ltd
Catalog OEM Parts (M - N)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 997104-NTC10D-7
Categories OEM Parts(M-N)
Manufacturer Ruilongyuan Electronics Co.,Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NTC10D-7 CAD Model

Description

The NTC10D-7 is a negative temperature coefficient (NTC) thermistor manufactured by Ruilongyuan Electronics Co., Ltd. It's designed for temperature sensing and compensation in various electronic applications. NTC thermistors exhibit a decrease in resistance as temperature increases, making them ideal for temperature measurement, control, and protection circuits.

Applications

  • Temperature Measurement: Used in digital thermometers and temperature probes.
  • Temperature Compensation: Employed to compensate for temperature-induced variations in electronic circuits.
  • Inrush Current Limiting: Utilized in power supplies to limit inrush current during startup.
  • Overheating Protection: Integrated into electronic devices to provide overheating protection.
  • Automotive Electronics: Found in automotive temperature sensors and control systems.

Features

  • Negative Temperature Coefficient (NTC): Resistance decreases as temperature increases.
  • High Sensitivity: Provides accurate temperature sensing with high sensitivity.
  • Compact Size: Small form factor allows for easy integration into various devices.
  • Fast Response Time: Offers rapid response to temperature changes.
  • Stable Performance: Provides stable and reliable performance over a wide temperature range.

Benefits

  • Accurate Temperature Sensing: Enables precise temperature measurement and control.
  • Circuit Protection: Protects electronic components from overheating and damage.
  • Improved Circuit Performance: Compensates for temperature-induced variations, enhancing circuit stability.
  • Easy Integration: Small size and simple design facilitate easy integration into various applications.
  • Cost-Effective: Offers a cost-effective solution for temperature sensing and compensation.

Additional Details

The NTC10D-7 typically has a resistance of 10 ohms at 25°C. The 'D-7' likely refers to its physical dimensions or lead configuration, though specific details from Ruilongyuan are needed for confirmation. NTC thermistors are usually characterized by their Beta value, which indicates the relationship between resistance and temperature. They are commonly used in circuits where accurate temperature monitoring or compensation is required to ensure optimal performance and prevent damage due to excessive heat. The device offers reliable temperature sensing for accurate control and monitoring in various electronic applications.

You May Also Be Interested in

NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
820+ $0.0613 $50.2660
1,990+ $0.0503 $100.0970
3,085+ $0.0487 $150.2395
4,250+ $0.0471 $200.1750
5,485+ $0.0456 $250.1160
7,335+ $0.0409 $300.0015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47,750 pieces
MOQ: 820 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess