EN
  • EN
  • DE

SMD2920P150TF

Part No SMD2920P150TF
Manufacturer Ruilongyuan Electronics Co.,Ltd
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1094333-SMD2920P150TF
Categories OEM Parts( S )
Manufacturer Ruilongyuan Electronics Co.,Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SMD2920P150TF CAD Model

Description

The SMD2920P150TF is a resettable fuse, specifically a polymeric positive temperature coefficient (PPTC) thermistor, manufactured by Ruilongyuan Electronics Co., Ltd. This component is designed to protect electronic circuits from overcurrent and short-circuit conditions. Being a surface mount device (SMD), it is suitable for automated assembly processes on printed circuit boards (PCBs).

Applications

  • USB Ports: Protection for USB ports in computers, laptops, and other peripherals against overcurrent conditions.
  • Power Supplies: Overcurrent protection in low-voltage power supplies.
  • Mobile Devices: Used in smartphones, tablets, and other portable electronics to protect internal circuits.
  • Battery Packs: Protects lithium-ion and other battery packs from overcurrent and short-circuit events.
  • Automotive Electronics: Employed in automotive electronic systems to guard against electrical surges and overcurrent situations.

Features

  • Resettable Fuse: Automatically resets after the overcurrent condition is removed, eliminating the need for manual replacement.
  • Surface Mount Device (SMD): Designed for automated assembly, reducing manufacturing costs and improving production efficiency.
  • Compact Size: Small footprint allows for use in densely populated circuit boards where space is limited.
  • Fast Trip Time: Quickly responds to overcurrent conditions, minimizing potential damage to protected components.
  • Low Resistance: Minimizes voltage drop across the device during normal operation, ensuring efficient power delivery.

Benefits

  • Enhanced Circuit Protection: Provides reliable and effective protection against overcurrent and short-circuit faults.
  • Reduced Downtime: Automatically resets, significantly reducing downtime compared to traditional fuses.
  • Cost Savings: Eliminates the need for frequent fuse replacements, reducing maintenance costs.
  • Improved Reliability: Protects sensitive electronic components from damage, thereby improving the overall reliability of the system.
  • Simplified Assembly: Surface mount design simplifies the assembly process and contributes to lower manufacturing costs.

Additional Details

The SMD2920P150TF typically has a holding current (Ihold) of approximately 1.5A, meaning it can continuously carry this current without tripping. The trip current (Itrip) is the current at which the device activates and begins to limit current flow, which is typically higher than the holding current. It is designed to operate within a specified voltage range, and its resistance increases significantly when it trips, effectively limiting the current. Once the fault is removed and the device cools down, its resistance returns to its normal low level, allowing the circuit to resume operation. The operating temperature range typically spans from -40°C to +85°C. Consult the manufacturer's datasheet for precise electrical characteristics and performance specifications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Renesas Electronics America
IC REGIST BUFF 25BIT DDR2 96-BGA / Configurable Registered Buffer for DDR2 IC 96-CABGA (13.5x5.5)
Need more? Email Us
Texas Instruments
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Murata Electronics North America
Lowest to $0.3269
Skyworks Solutions Inc.
Rf & Mw Amplifier Evaluation Board/designer Kit
Need more? Email Us
Semikron
Pbc Driver For One Igbt; 10A; 1700V
Need more? Email Us
Infineon Technologies
Platform & Personal Sec
Need more? Email Us
Banner Engineering Corporation
SLSK30-1350Q88-1RE75 - Banner Engineering SLSK30-1350Q88-1RE75 EZS PAIR 30mmODSx1350mm
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
460+ $0.1091 $50.1860
1,120+ $0.0895 $100.2400
1,735+ $0.0867 $150.4245
2,385+ $0.0839 $200.1015
3,085+ $0.0811 $250.1935
4,125+ $0.0728 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,920 pieces
MOQ: 460 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention