EN
  • EN
  • DE

77841403

Part No 77841403
Manufacturer SAB North America
Catalog Multiple Conductor Cables
Description CABLE 3COND 14AWG GRAY SHD 1=1FT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Multiple Conductor Cables
Mfr SAB North America
Series S 980 CP
Package Spool
Product Status Active
Cable Type Multi-Conductor
Number of Conductors 3
Wire Gauge 14 AWG
Conductor Strand 140/34
Conductor Material Copper, Bare
Jacket (Insulation) Material Polyurethane (PU)
Jacket (Insulation) Diameter 0.449" (11.41mm)
Shield Type Braid
Jacket Color Gray
Ratings UL Style 21060
Features Abrasion Resistant, Chemical Resistant, Flame Retardant
Voltage 600 V
Temperature Range - Operating -50°C ~ 90°C
Usage Industrial
Conductor Insulation Thermoplastic Elastomer (TPE)
Shield Material Copper, Tinned
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.9000
Win Source Part Number 858717-77841403
Ultra Librarian 3D Model Ultra Librarian 77841403 CAD Model

Description

The S 980 CP Multi-Conductor Cable is a high-quality cable used in industrial applications. Manufactured by SAB North America, this cable features abrasion resistance, chemical resistance, and flame retardant properties, making it suitable for demanding environments.

  • Wire Gauge: 14 AWG
  • Voltage: 600 V
  • Number of Conductors: 3
  • Package Quantity: 1 piece
  • UL Style: 21060
  • Shield Material: Copper, Tinned
  • Conductor Material: Bare Copper
  • Jacket Insulation: Polyurethane (PU)
  • Jacket Diameter: 0.449" (11.41mm)
  • Shield Type: Braid
  • Jacket Color: Gray
  • Conductor Insulation: Thermoplastic Elastomer (TPE)
  • Temperature Range: -50°C to 90°C
  • ECCN: EAR99
  • REACH Status: Unaffected
  • HTSUS Code: 8544.49.9000
  • Product Status: Active

You May Also Be Interested in

TE Connectivity
MULTI-PAIR 2COND 22AWG SHLD
Need more? Email Us
Alpha Wire
CABLE 2COND 16AWG CLEAR 100'
Need more? Email Us
Alpha Wire
CABLE 3COND 24AWG SLATE 100'
Need more? Email Us
TE Connectivity
55A CABLE/DUAL 10/ SM / High Performance Cable Multi
Need more? Email Us
Alpha Wire
CABLE 2COND 10AWG WHT SHLD 100'
Need more? Email Us
Alpha Wire
16AWG 19/.0117 2C FOIL SHLD 100'
Need more? Email Us
TE Connectivity
55PC CABLE / THREE CONDUCTOR CABLE, JACKETED, 600 VOLT
Need more? Email Us
Alpha Wire
CABLE 18COND 16AWG SHLD 100'
Need more? Email Us
General Cable/Carol Brand
CABLE 8COND 22AWG GRAY 100'
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess