EN
  • EN
  • DE

CLS0402MA-1-L152

Part No CLS0402MA-1-L152
Manufacturer Same Sky
Catalog Speakers
Description SPEAKER 8OHM 500MW TOP PORT 90DB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Technology Magnetic
Type Low Profile
Frequency Range 530 Hz ~ 6 kHz
Frequency - Self Resonant 530Hz
Impedance 8 Ohms
Efficiency - dBA 90.00
Efficiency - Testing 500mW/500mm
Efficiency - Type Sound Pressure Level (SPL)
Power - Rated 500 mW
Power - Max 1 W
Port Location Top
Shape Round
Material - Cone Polyester, Polyethylene Terephthalate (PET)
Material - Magnet Nd-Fe-B
Termination Wire Leads
Size / Dimension 1.575" Dia (40.00mm)
Height - Seated (Max) 0.209\
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1547158-CLS0402MA-1-L152
Ultra Librarian 3D Model Ultra Librarian CLS0402MA-1-L152 CAD Model

Description

N

You May Also Be Interested in

PUI Audio, Inc.
SPEAKER 8OHM 300MW TOP PORT 87DB / Speakers Neodymium Iron Boron 1700±20%Hz 0.5W 87±3dBA 8Ohm Round Pin
Need more? Email Us
Knowles
SPEAKER 745OHM SIDE PORT 104DB
Need more? Email Us
PUI Audio, Inc.
SPEAKER 8OHM 300MW TOP PORT 86DB / 10mm Diameter Speaker with Neodymium Magnet for 86dB Sensitivity
Lowest to $3.0164
CUI Inc.
SPEAKER 8OHM 6W TOP PORT 93DB
Lowest to $8.2034
PUI Audio, Inc.
SPEAKER 8OHM 200MW 80DB
Need more? Email Us
Knowles
SPEAKR 91.8OHM SIDE PORT 106.5DB
Need more? Email Us
Knowles
SPEAKER 46OHM 104.7DB
Need more? Email Us
PUI Audio, Inc.
SPEAKER 4OHM 20W TOP PORT 86DB / Speakers Ferrite 90±20%Hz 30W 86±3dBA 4Ohm Square
Need more? Email Us
Soberton Inc.
SPEAKER 8OHM 800MW TOP PORT 92DB / Dynamic Speaker
Lowest to $2.4634

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess