EN
  • EN
  • DE

SDD04N65(GREEN)

Part No SDD04N65(GREEN)
Manufacturer SamHop
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SamHop
Win Source Part Number 317581-SDD04N65(GREEN)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SDD04N65(GREEN) CAD Model

Description

The SDD04N65(GREEN) manufactured by SamHop is a high-voltage N-channel MOSFET designed for efficient power switching applications. The 'GREEN' designation often signifies compliance with environmental standards like RoHS.

Applications

  • Switch-mode power supplies (SMPS)
  • Power factor correction (PFC) circuits
  • DC-DC converters
  • LED lighting drivers
  • Motor control

Features

  • N-channel enhancement mode MOSFET
  • High voltage capability (650V)
  • Low gate charge
  • Fast body diode recovery
  • RoHS compliant (GREEN)
  • Low on-resistance (RDS(on))

Benefits

  • High Efficiency: Low RDS(on) minimizes conduction losses, leading to higher efficiency in power conversion.
  • Reduced Switching Losses: Fast switching speed and low gate charge minimize switching losses, especially important in high-frequency applications.
  • Improved Reliability: High voltage rating provides a safety margin in high-voltage applications.
  • Environmentally Friendly: RoHS compliance ensures the device meets environmental standards.
  • Simplified Design: Fast body diode recovery simplifies the design of bridge topologies and reduces the need for external snubbers.

Technical Specifications

The SDD04N65(GREEN) is typically packaged in a TO-252 or similar surface-mount package. Key specifications include a drain-source voltage (VDS) of 650V, a continuous drain current (ID) rating dependent on the package and operating conditions, gate-source voltage (VGS), and an operating junction temperature range. The specific RDS(on) value will be listed in the manufacturer's datasheet and is a critical parameter for power loss calculations.

In summary, the SDD04N65(GREEN) from SamHop is a robust, high-voltage N-channel MOSFET suitable for a wide range of power electronics applications. Its combination of high voltage rating, low on-resistance, fast switching, and environmental compliance makes it a suitable choice for designers seeking efficient and reliable power switching solutions. Always consult the manufacturer's datasheet for precise electrical characteristics and application guidelines.

You May Also Be Interested in

Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Fuji Electric
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess