EN
  • EN
  • DE

SDU02N60HZ

Part No SDU02N60HZ
Manufacturer SamHop
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SamHop
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837041-SDU02N60HZ
Ultra Librarian 3D Model Ultra Librarian SDU02N60HZ CAD Model

Description

The SDU02N60HZ is an N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by SamHop Microelectronics. It is designed for high-voltage, high-speed switching applications, making it suitable for power supplies, motor control, and lighting systems. Its robust design and low on-resistance contribute to efficient power conversion and minimal heat dissipation.

Applications

  • Switch-mode power supplies (SMPS): Used as a switching element to regulate voltage and current.
  • Motor control: Controls the speed and torque of electric motors.
  • LED lighting: Drives and regulates the current to LED lighting systems.
  • DC-DC converters: Converts DC voltage levels efficiently.
  • Inverters: Converts DC power to AC power.

Features

  • High voltage capability: Withstands high voltage levels without breakdown.
  • Low on-resistance (RDS(on)): Minimizes power loss during conduction.
  • Fast switching speed: Enables high-frequency operation and efficient power conversion.
  • Avalanche rated: Withstands transient voltage spikes and protects against overvoltage conditions.
  • RoHS compliant: Complies with environmental regulations restricting hazardous substances.

Benefits

  • Improved efficiency: Low RDS(on) reduces power loss, increasing overall efficiency.
  • Reliable operation: High voltage capability and avalanche rating ensure stable and reliable performance.
  • Compact design: Facilitates smaller and more efficient power supply designs.
  • Reduced heat dissipation: Lower power loss results in less heat generation, improving system reliability.
  • Environmentally friendly: RoHS compliance ensures adherence to environmental standards.

Additional Details

The SDU02N60HZ typically features a voltage rating of 600V and a low on-resistance, allowing for efficient switching at high frequencies. Its package is designed for through-hole or surface mount assembly, depending on the specific variant. Key specifications include the drain current (ID), gate-source voltage (VGS), and power dissipation. SamHop provides comprehensive datasheets that include detailed electrical characteristics, thermal performance data, and application guidelines to assist engineers in integrating the MOSFET into their designs. The device contributes to efficient and reliable power conversion in a variety of electronic systems.

You May Also Be Interested in

3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess