EN
  • EN
  • DE

STS8201

Part No STS8201
Manufacturer SamHop
Catalog HOT - SALES and EOL Components (S)
Description Dual N-Channel E nhancement Mode Field Effect Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SamHop
Win Source Part Number 348276-STS8201
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STS8201 CAD Model

Description

The STS8201 is an N-Channel enhancement mode power MOSFET manufactured by SamHop. It's designed for efficient power management and switching applications. This MOSFET utilizes advanced technology to provide low on-state resistance (RDS(on)) and fast switching speeds.

Applications:

  • Power Management in Portable Devices: Ideal for use in battery-powered devices where efficiency is crucial.
  • DC-DC Converters: Used in DC-DC converters for voltage regulation.
  • Load Switching: Suitable for switching various loads in electronic circuits.
  • Motor Control: Can be implemented in low-power motor control circuits.
  • LED Lighting: Used in LED lighting applications for brightness control and power efficiency.

Features:

  • N-Channel Enhancement Mode: Simplifies gate drive requirements.
  • Low RDS(on): Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables efficient operation in high-frequency circuits.
  • Low Gate Charge: Reduces gate drive power requirements.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.

Benefits:

  • High Efficiency: Low RDS(on) reduces power dissipation, improving overall efficiency and extending battery life in portable devices.
  • Compact Design: Allows for smaller and more compact designs due to the small package size.
  • Reliable Performance: Provides stable and reliable operation in various applications.
  • Simplified Circuit Design: N-Channel operation simplifies gate drive circuitry and lowers implementation cost.
  • Reduced Heat Dissipation: Lower power loss translates to reduced heat generation, enhancing reliability and potentially eliminating the need for bulky heat sinks.

Additional Details:

The STS8201 is typically available in surface-mount packages such as SOT-23 or similar packages, ensuring ease of assembly and compact design. Key electrical parameters include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and pulsed drain current (IDM). It's essential to consult the datasheet for the specific values of these parameters for the intended application. Thermal resistance characteristics play a critical role in heat management and long-term reliability. Accurate management and adherence to maximum operating ratings as outlined in the datasheet are crucial to ensuring functionality and lifespan of the component. Gate threshold voltage (VGS(th)) dictates the necessary voltage to turn the MOSFET on and should be carefully considered when designing the gate drive circuit.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Silan
Lowest to $0.1964
LSI Computer Systems
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
720+ $0.0804 $57.8880
1,750+ $0.0661 $115.6750
2,710+ $0.0640 $173.4400
3,735+ $0.0619 $231.1965
4,830+ $0.0598 $288.8340
6,470+ $0.0536 $346.7920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,689 pieces
MOQ: 720 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess