The STU12L01(GREEN) is a surface-mount Schottky Barrier Rectifier manufactured by SamHop Microelectronics. The "GREEN" designation typically indicates that the component is manufactured using environmentally friendly materials and processes, conforming to RoHS and other similar environmental standards. This diode is designed for high-frequency applications requiring low forward voltage drop and fast switching speeds. It is commonly used in various electronic circuits for rectification, voltage clamping, and protection purposes.
Applications:
- DC-DC converters
- Reverse polarity protection
- Blocking diodes
- Freewheeling diodes in inductive circuits
- Solar panel junction boxes
Features:
- Low forward voltage drop, minimizing power loss.
- Fast switching speed, suitable for high-frequency applications.
- Surface mount package for automated assembly.
- High surge current capability to withstand transient voltage spikes.
- RoHS compliant, using environmentally friendly materials.
Benefits:
- Improved efficiency in power conversion circuits due to low forward voltage drop.
- Reduced heat dissipation, leading to increased system reliability.
- Simplified PCB layout with a compact surface mount package.
- Enhanced system protection against voltage surges and reverse polarity conditions.
- Compliance with stringent environmental regulations.
Technical Specifications:
While exact specifications are best confirmed via the datasheet, generally the 'GREEN' version will have similar electrical characteristics to the standard STU12L01, but with environmentally friendly manufacturing. Key parameters include:
- Maximum Repetitive Peak Reverse Voltage: Typically 10-20V
- Maximum Average Forward Rectified Current: Typically 1-2A
- Maximum Peak Forward Surge Current: Typically 30-50A
- Forward Voltage Drop: Typically 0.3-0.5V at rated current
- Operating Temperature Range: Typically -55°C to +125°C
- Package: SMA/SMB/SMC
For precise specifications, refer to the official STU12L01(GREEN) datasheet from SamHop Microelectronics.