EN
  • EN
  • DE

221790\128MB\16Mx16\4C

Part No 221790\128MB\16Mx16\4C
Manufacturer Samsung
Catalog Memory - Modules
Description DDR-266 16Mx64
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951734-221790\128MB\16Mx16\4C
Series *
Ultra Librarian 3D Model Ultra Librarian 221790\128MB\16Mx16\4C CAD Model

Description

The Samsung 221790 is a 128MB memory module using an older memory technology, likely SDRAM or similar. It is configured as 16Mx16 with a 4C organization. Given its small capacity and configuration, this module is typically found in older embedded systems, industrial equipment, or legacy devices. It would not be suitable for modern desktop or laptop computers.

Applications:

  • Embedded Systems: Providing memory for older embedded systems, such as industrial controllers or legacy communication devices.
  • Industrial Equipment: Used in older industrial machinery or control panels requiring limited memory capacity.
  • Legacy Devices: Supporting older electronic devices that are no longer in production but still require memory for operation.

Features:

  • 128MB Capacity: Provides a relatively small amount of memory for basic operations and data storage.
  • 16Mx16 Configuration: Organizes memory chips for data access and storage in older systems.
  • 4C Organization: Optimizes memory bank and rank utilization for compatibility with legacy memory controllers.

Benefits:

  • Legacy System Support: Ensures compatibility and functionality in older systems that require this specific memory configuration.
  • Cost-Effective Solution: Offers a budget-friendly option for maintaining and repairing older devices.
  • Essential Component: Provides the necessary memory for the operation of legacy systems.

The Samsung 221790 128MB memory module is designed for legacy systems and embedded applications. While its capacity is limited compared to modern memory modules, it provides essential memory support for older devices that require this specific configuration. This module serves as a cost-effective solution for maintaining the functionality of legacy equipment and ensuring continued operation.

You May Also Be Interested in

Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess