EN
  • EN
  • DE

673020\2GB\128Mx8\16C\18

Part No 673020\2GB\128Mx8\16C\18
Manufacturer Samsung
Catalog Memory - Modules
Description DDR2-800 256Mx64 SODIMM (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950240-673020\2GB\128Mx8\16C\18
Series *
Ultra Librarian 3D Model Ultra Librarian 673020\2GB\128Mx8\16C\18 CAD Model

Description

The Samsung 673020\2GB\128Mx8\16C\18 is a 2GB DDR3 memory module designed for use in desktop computers and other compatible devices. As a DDR3 module, it offers improved performance compared to DDR2, providing faster data transfer rates and increased bandwidth for various applications. This module is suitable for users seeking a reliable and efficient memory solution for general computing tasks.

Applications

  • Desktop Computers
  • Industrial PCs
  • Embedded Systems
  • Networking Devices

Features

  • 2GB Capacity: Provides adequate memory for running basic to moderate applications and operating systems.
  • DDR3 Technology: Offers faster data transfer rates and lower power consumption compared to DDR2.
  • 128Mx8 Configuration: Indicates the memory chip organization.
  • 16C\18: Likely refers to the module's revision or configuration.
  • High-Speed Performance: Designed for reliable and efficient operation.
  • JEDEC Compliant: Adheres to industry standards for compatibility and reliability.

Benefits

  • Improved System Responsiveness: Enhances the speed and efficiency of applications and operating systems.
  • Increased Multitasking Capabilities: Allows users to run multiple applications simultaneously without significant performance degradation.
  • Enhanced Data Transfer Rates: Facilitates faster loading and processing of data-intensive tasks.
  • Reliable Performance: Ensures stable and consistent operation for critical applications.
  • Optimized Power Consumption: DDR3 technology offers lower power consumption compared to DDR2, contributing to energy efficiency.

Additional Details

This DDR3 memory module operates at a standard voltage of 1.5V and is designed to be compatible with motherboards that support DDR3 memory. The 128Mx8 configuration refers to the organization of the memory chips on the module, influencing its performance characteristics. The module adheres to JEDEC standards, ensuring compatibility with a wide range of systems and reliable operation.

While 2GB might be limited for modern resource-intensive applications, it is sufficient for older systems or specific embedded applications where resource usage is carefully managed. Proper installation and configuration are crucial for optimal performance. Consult your motherboard's manual for specific installation instructions and compatibility information.

You May Also Be Interested in

SK hynix
PC66 16Mx64-H
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess