EN
  • EN
  • DE

CL05A225KPNC

Part No CL05A225KPNC
Manufacturer Samsung
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Samsung
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820495-CL05A225KPNC
Ultra Librarian 3D Model Ultra Librarian CL05A225KPNC CAD Model

Description

The CL05A225KPNC is a multilayer ceramic capacitor (MLCC) from Samsung. As a passive component, it stores electrical energy in an electric field. MLCCs are prevalent in modern electronics due to their compact size, substantial capacitance for their volume, and dependable performance across diverse applications.

Applications

  • Bypass Capacitors: Decouples noise on power lines, ensuring steady voltage for sensitive circuit components.
  • Smoothing Capacitors: Reduces ripple voltage in power supplies to create a cleaner DC output.
  • Filtering: Attenuates undesired frequencies in electronic signals within filter circuits.
  • Timing Circuits: Used in oscillators and timers to set frequency and duration.
  • Signal Coupling: Blocks DC signals while passing AC signals between circuit stages.

Features

  • Small Size: Space-saving design ideal for high-density PCB layouts.
  • High Capacitance: Offers considerable capacitance relative to its size, for efficient energy storage.
  • Low ESR: Minimizes energy dissipation for enhanced circuit efficiency.
  • Stable Performance: Maintains consistent capacitance and impedance across wide temperature and frequency ranges.
  • High Reliability: Designed for long-term operational stability in challenging conditions.

Benefits

  • Improved Stability: Reduces voltage fluctuations and noise, promoting stable and reliable circuit operation.
  • Enhanced Signal Integrity: Lowers signal distortion and interference, improving signal clarity.
  • Efficient Power: Supports efficient energy storage and delivery, maximizing power supply performance.
  • Fewer Components: Can consolidate multiple components, simplifying designs and reducing board footprint.
  • Cost-Effective: Provides an economical solution for filtering, decoupling, and energy storage needs.

Additional Details

The CL05A225KPNC typically comprises ceramic dielectric and metal electrodes. It is designed for surface mounting, enabling automated assembly. The capacitance value, voltage rating, temperature coefficient, and other key specifications are detailed in the manufacturer's datasheet. Refer to the datasheet for accurate specifications and application guidelines.

You May Also Be Interested in

Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Comet America, LP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess