EN
  • EN
  • DE

CL10B333KB85PNC

Part No CL10B333KB85PNC
Manufacturer Samsung
Catalog Ceramic Capacitors
Description CAP CER 0.033UF 50V X7R 0603
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Estimated Pruduction Lead Time 27 Weeks
Features 0.033 µF ±10% 50V Ceramic Capacitor X7R 0603 (1608 Metric)
Manufacturer Samsung
Series CL
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount, MLCC
Package 0603 (1608 Metric)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.24.0020
Other Part Number 1276-2039-6, 1276-2039-1, 1276-2039-2
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 866591-CL10B333KB85PNC
Ultra Librarian 3D Model Ultra Librarian CL10B333KB85PNC CAD Model

Description

The CL10B333KB85PNC is a multilayer ceramic capacitor (MLCC) manufactured by Samsung. It's designed for general-purpose applications in electronic circuits, providing stable capacitance over a wide range of temperatures and voltages. This capacitor is commonly used for decoupling, bypass, and filtering applications.

Applications:

  • Decoupling capacitors
  • Bypass capacitors
  • Filtering circuits
  • Smoothing capacitors
  • General purpose applications

Features:

  • High capacitance value: Suitable for energy storage and filtering.
  • Compact size: Ideal for space-constrained applications.
  • Stable performance: Maintains consistent capacitance over temperature and voltage.
  • Low equivalent series resistance (ESR): Minimizes power loss and improves efficiency.
  • Surface mount technology (SMT): Facilitates automated assembly.

Benefits:

  • Improved circuit stability: Reduces noise and enhances circuit performance.
  • Space-saving design: Enables smaller and more compact electronic devices.
  • Reliable performance: Ensures consistent operation over a wide range of conditions.
  • Enhanced energy efficiency: Minimizes power dissipation and improves battery life.
  • Cost-effective solution: Provides high performance at a competitive price.

Additional Details:

The CL10B333KB85PNC is characterized by its capacitance, voltage rating, and temperature coefficient. The datasheet contains information on parameters like tolerance, dissipation factor, and insulation resistance. This capacitor finds use in consumer electronics, industrial equipment, and automotive applications. The small size, combined with stable performance, makes it a good choice for high-density circuit boards. RoHS compliant, it meets environmental standards for hazardous substances.

You May Also Be Interested in

Taiyo Yuden
CAP CER 220PF 50V C0G/NP0 0402
Need more? Email Us
TDK Corporation
CAP CER 1UF 16V X7R 0603
Lowest to $0.0583
TDK Corporation
CAP CER 0.15UF 6.3V X7R 0402
Need more? Email Us
Taiyo Yuden
CAP CER 1UF 50V X5R 0603
Need more? Email Us
Murata Electronics North America
CAP CER 15PF 50V C0G/NP0 0402
Need more? Email Us
United Chemi-Con
CAP CER 0.68UF 500V X7R 3025
Need more? Email Us
Murata Electronics North America
CAP CER 10UF 10V X6S 0603
Need more? Email Us
Walsin Technology Corporation
CAP CER 1000PF 50V C0G/NP0 0402
Lowest to $0.0117
AVX Corp/Kyocera Corp
CAP CER SMD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess