EN
  • EN
  • DE

ADG512BRZ-REEL7

Part No ADG512BRZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Maximum) 30 Ohm (Typ)
Operating Supply Voltage 3 V ~ 5.5 V
Dual Voltage Supply ±4.5 V ~ 5.5 V
Switch Time (Ton, Toff) (Maximum) 200ns, 120ns (Typ)
Charge Injection 11pC
Channel Capacitance (CS(off), CD(off)) 9pF, 9pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -85dB @ 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 767858-ADG512BRZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Family Name ADG512
Introduction Date January 29, 1998
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADG512BRZ-REEL7 CAD Model

Description

Product Overview: ADG512BRZ-REEL7 by Analog Devices Inc.

The ADG512BRZ-REEL7 is a state-of-the-art precision analog switch from Analog Devices Inc., a leader in high-performance semiconductors. This particular model is part of the robust ADG512 series, known for its reliability and efficiency in various applications. Designed for superior performance, the ADG512BRZ-REEL7 offers a unique combination of low power consumption and high switching speeds, making it an ideal choice for precision analog signal routing.

Constructed with Analog Devices' proprietary iCMOS® (industrial CMOS) technology, this switch ensures low power dissipation, yet provides high switching speed and low on resistance. The device comes in a compact SOIC package and is delivered in a tape and reel format, denoted by the 'REEL7' suffix, which facilitates efficient handling and placement in automated manufacturing processes.

Key Features:

  • Low On Resistance: The ADG512BRZ-REEL7 boasts a low on resistance, typically in the range of 35 ohms, which minimizes signal attenuation and ensures excellent signal integrity.
  • Dual SPST Configuration: The device features a dual Single Pole Single Throw (SPST) switch configuration, providing flexibility in routing audio, video, or other analog signals.
  • Wide Supply Range: It operates over a wide supply voltage range of ±4.5 V to ±18 V, or a single supply of 9 V to 36 V, accommodating a variety of power supply requirements.
  • Low Power Consumption: With its low power attributes, the ADG512BRZ-REEL7 is particularly suitable for battery-powered devices and energy-sensitive applications.
  • ESD Protection: The switch offers enhanced electrostatic discharge (ESD) protection, ensuring robustness and longevity in harsh environments.
  • Lead (Pb)-Free and RoHS Compliant: The product adheres to environmental standards, being lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive.

Applications:

  • Test Equipment
  • Data Acquisition Systems
  • Communication Systems
  • Audio and Video Switching
  • Process Control

The ADG512BRZ-REEL7 from Analog Devices Inc. represents a blend of technical sophistication and practical design, offering unmatched performance for engineers and designers across a wide spectrum of industries. Whether you're working on high-precision instrumentation or designing the next generation of consumer electronics, this analog switch is engineered to exceed your expectations.

You May Also Be Interested in

Texas Instruments
IC SWITCH DUAL 1X1 US8 / 2 Circuit IC Switch 1:1 15Ohm 8-VSSOP
Lowest to $0.4366
Texas Instruments
IC SWITCH 1X1 5DSBGA / 1 Circuit IC Switch 1:1 10Ohm 5-DSBGA (1.4x0.9)
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 8X1 16QSOP / 1 Circuit IC Switch 8:1 100Ohm 16-QSOP
Lowest to $2.3127
Texas Instruments
IC ANLOG SWITCH SGL BILAT SOT-5 / 1 Circuit IC Switch 1:1 10Ohm SOT-5
Lowest to $0.3172
Texas Instruments
IC SWITCH SPDT US8 / 1 Circuit IC Switch 2:1 15Ohm 8-VSSOP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Texas Instruments
IC SWITCH QUAD 1X1 14TVSOP / 4 Circuit IC Switch 1:1 75Ohm 14-TVSOP
Lowest to $0.4293
Maxim Integrated
IC SWITCH SPDT X 2 175OHM 8UMAX
Lowest to $19.9681
Analog Devices Inc.
IC MUX 8CH LATCHUP PROOF 16LFCSP / 1 Circuit IC Switch 8:1 160Ohm 16-LFCSP-WQ (4x4)
Lowest to $5.2236

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2454 $55.4724
14+ $7.5860 $106.2040
21+ $7.3489 $154.3269
29+ $7.1119 $206.2451
37+ $6.8748 $254.3676
49+ $6.1636 $302.0164
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,870 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess