EN
  • EN
  • DE

CL10C270JB8NNNC060327P50V

Part No CL10C270JB8NNNC060327P50V
Manufacturer Samsung
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1052197-CL10C270JB8NNNC060327P50V
Categories OEM Parts(C-E)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CL10C270JB8NNNC060327P50V CAD Model

Description

The Samsung CL10C270JB8NNNC060327P50V is a multi-layer ceramic capacitor (MLCC). MLCCs are ubiquitous passive components used for decoupling, bypassing, filtering, and energy storage in electronic circuits. This particular capacitor is a surface-mount device (SMD) packaged in a 0603 case size, indicating its compact dimensions. Its characteristics make it suitable for various applications requiring stable capacitance over a wide range of temperatures and voltages.

Applications

  • Decoupling: Provides local energy storage to suppress voltage fluctuations in digital circuits.
  • Bypassing: Filters out unwanted high-frequency noise from power supply lines.
  • Filtering: Used in low-pass, high-pass, and band-pass filters for signal conditioning.
  • Timing circuits: Employed in RC timing circuits for generating delays or oscillations.
  • Energy storage: Stores electrical energy in various electronic devices.

Features

  • High Capacitance Stability: Offers stable capacitance over a wide temperature range.
  • Low ESR (Equivalent Series Resistance): Minimizes power losses and improves circuit efficiency.
  • Surface Mount Technology (SMT): Enables automated assembly and reduces board space.
  • Compact Size: Small 0603 case size allows for high-density circuit designs.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Improved Circuit Performance: Provides stable and reliable performance in various electronic circuits.
  • Reduced Noise: Filters out unwanted noise and ripple from power supply lines.
  • Smaller Board Size: Compact size enables the development of smaller and more compact electronic devices.
  • Simplified Assembly: SMT design facilitates automated assembly processes.

Additional Details

Based on the part number CL10C270JB8NNNC060327P50V, we can infer the following specifications:

  • CL10: Indicates the case size (0603 in this instance, where 06 represents the length and 03 represents the width in inches multiplied by 100).
  • C: Dielectric material is likely a ceramic, often NP0/C0G which denotes excellent stability
  • 270: Capacitance value of 27 pF (picofarads). The '27' represents the significant figures, and the '0' represents the number of zeros to add.
  • J: Capacitance tolerance of ±5%.
  • B8: Voltage rating code. Typically, B8 signifies a 50V voltage rating but refer to the datasheet for confirmation.
  • NNNC: Internal code for packaging or specific characteristics (refer to Samsung's datasheet).
  • 0603: Package size.
  • 27P: Internal code
  • 50V: Voltage rating of 50V.

For precise specifications, including the temperature coefficient, dissipation factor, and insulation resistance, consult the official datasheet from Samsung. This information is crucial for ensuring the capacitor meets the requirements of your specific application.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
ON Semiconductor
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess