EN
  • EN
  • DE

CL10U181JBNC

Part No CL10U181JBNC
Manufacturer Samsung
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Samsung
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820504-CL10U181JBNC
Ultra Librarian 3D Model Ultra Librarian CL10U181JBNC CAD Model

Description

The Samsung CL10U181JBNC is a multilayer ceramic capacitor (MLCC). These capacitors are fundamental components in a wide range of electronic circuits, utilized for decoupling, bypassing, filtering, and energy storage.

Applications

  • Decoupling in digital and analog circuits
  • Bypassing noise in power supplies
  • Filtering signals in communication systems
  • Timing circuits
  • Snubber circuits

Features

  • Capacitance: 180pF (181)
  • Voltage Rating: 50V
  • Temperature Characteristic: U2J
  • Case Size: 0603 (CL10) - EIA 0603 (1608 metric)
  • Termination: Nickel barrier with tin plating
  • RoHS compliant

Benefits

  • Stable capacitance over temperature and voltage variations (U2J dielectric)
  • Small size suitable for high-density circuit boards
  • Reliable performance in various operating conditions
  • Excellent solderability
  • Low Equivalent Series Resistance (ESR)

Additional Details

The CL10U181JBNC uses U2J dielectric. U2J dielectric offers excellent stability with minimal capacitance variation over temperature. The EIA 0603 case size (1608 metric) is a standard small size suitable for many applications. With a 50V voltage rating, it can be used in higher voltage circuits compared to lower voltage MLCCs. Nickel barrier termination provides good solderability and prevents silver leaching. Its typically used in high frequency circuits where stability and low loss are critical. The capacitance tolerance is typically ±5%. The CL10 series from Samsung typically uses a nickel barrier with tin plating, however this is not always guaranteed, so ensure the component meets this requirement before use.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Phoenix Contact
Need more? Email Us
Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess