EN
  • EN
  • DE

GM71V16403CT-6

Part No GM71V16403CT-6
Manufacturer Samsung
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1166996-GM71V16403CT-6
Categories Custom Parts
Manufacturer Samsung
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GM71V16403CT-6 CAD Model

Description

The Samsung GM71V16403CT-6 is a high-performance 16 Megabit CMOS Dynamic RAM (DRAM) organized as 4,194,304 words by 4 bits. This DRAM offers fast page mode operation and is designed for memory applications requiring high density and high speed.

Applications:

  • Computer memory: Main memory for older PCs and workstations.
  • Graphics cards: As memory for frame buffers in older graphics cards.
  • Printers: As buffer memory in laser printers and other printing devices.
  • Embedded systems: For data storage in embedded systems where high density and speed are required.
  • Industrial control systems: In various industrial control applications.

Features:

  • High Density: 16 Megabit capacity, offering significant storage in a single chip.
  • Fast Page Mode Operation: Allows for quick access to consecutive memory locations within the same row.
  • Low Power Consumption: CMOS technology minimizes power usage.
  • 4,194,304 x 4 Organization: Organized for efficient data access.
  • High Speed: -6 speed grade indicates a fast access time, crucial for demanding applications.
  • TTL Compatible Inputs and Outputs: Ensures easy interfacing with TTL logic circuits.

Benefits:

  • Increased System Performance: Fast access times enhance overall system speed.
  • Reduced Board Space: High density allows for more memory in a smaller area.
  • Lower Power Consumption: Contributes to energy efficiency and longer battery life in portable devices.
  • Easy Integration: TTL compatibility simplifies design and implementation.
  • Reliable Data Storage: Provides stable and dependable memory storage for critical applications.

Additional Details:

The GM71V16403CT-6 operates on a standard 5V power supply. It supports various refresh modes including self-refresh, further optimizing power consumption. It is typically available in a SOJ (Small Outline J-lead) package, which facilitates surface mounting. The DRAM's architecture allows for efficient memory management, making it suitable for applications requiring rapid data retrieval and storage. Proper decoupling capacitors are essential for stable operation due to the dynamic nature of DRAM.

You May Also Be Interested in

Focus LCDs
128X64 FSTN GRAY GRAPHIC LCD / Graphic LCD Display Module Reflective FSTN - Film Super-Twisted Nematic Parallel, 8-Bit, SPI 128 x 64
Need more? Email Us
Holtek
IC Tone Dialer 6 Memory 18 DIP
Need more? Email Us
Renesas Electronics America
IC Mcu 8 Bit Romless 64QFP
Lowest to $25.3277
Samtec Inc.
CONN SOCKET 16POS 0.1 GOLD PCB / 16 Position Elevated Socket Connector 0.100" (2.54mm) Through Hole Gold
Lowest to $2.6486
Hitachi, Ltd
French Electronic Distributor since 1988
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Murata Electronics North America
Need more? Email Us
TDK Corporation
French Electronic Distributor since 1988
Lowest to $0.1324
GSI Technology
SRAM Chip Sync Quad 3.3V 2M-Bit 64K x 32 12ns/5ns 100-Pin TQFP Tray
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess