EN
  • EN
  • DE

IRFU310TU

Part No IRFU310TU
Manufacturer Samsung
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1108960-IRFU310TU
Categories Custom Parts
Manufacturer Samsung
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IRFU310TU CAD Model

Description

The IRFU310TU is an N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Infineon Technologies (formerly International Rectifier). This power MOSFET is designed for high-speed switching applications and features low on-resistance, making it suitable for efficient power conversion.

Applications:

  • DC-DC Converters: Used in voltage regulators and power supplies.
  • Motor Control: Employed in controlling the speed and torque of DC motors.
  • Power Inverters: Utilized in converting DC power to AC power.
  • Lighting Systems: Used in electronic ballasts and LED lighting drivers.
  • Battery Management Systems: Employed in charging and discharging batteries.

Features:

  • N-Channel MOSFET: Enhances conductivity with positive gate voltage.
  • Low On-Resistance (RDS(on)): Minimizes power loss during conduction.
  • High Switching Speed: Enables fast switching transitions.
  • Avalanche Rated: Withstands high voltage spikes and surges.
  • Through-Hole Package (TO-251AA): Easy to mount on PCBs with through-hole technology.
  • High Voltage Rating: Can handle relatively high voltages, as suggested by similar IRFU series MOSFETs.

Benefits:

  • Efficient Power Conversion: Low on-resistance reduces power dissipation.
  • Fast Switching: Enables high-frequency operation in power converters.
  • Robust Performance: Avalanche rating provides protection against voltage transients.
  • Simplified Design: Easy to integrate into various power electronic circuits.

Additional Details:

The IRFU310TU comes in a TO-251AA (IPAK) package, allowing for efficient heat dissipation. The gate threshold voltage (VGS(th)) is typically in the range of 2V to 4V. The drain-source voltage (VDS) rating is a critical parameter that determines the maximum voltage the MOSFET can withstand. The continuous drain current (ID) specifies the maximum current the MOSFET can handle under continuous operation. The device's datasheet provides detailed information on electrical characteristics, thermal specifications, and application examples. The low on-resistance minimizes conduction losses, improving the efficiency of power electronic circuits. The avalanche rating ensures that the MOSFET can withstand transient voltage spikes, enhancing its reliability. This MOSFET is a versatile component suitable for a wide range of power electronic applications.

You May Also Be Interested in

Hynix Semiconductor
Need more? Email Us
Nichicon
Need more? Email Us
Molex, LLC
Cab462N 3X075X3000 Pur H12 Sg035 St08
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Panjit
Need more? Email Us
Weidmuller
Weidmüller EK98533 - EK98533
Need more? Email Us
Samtec Inc.
CONN SOCKET 10POS 0.079 GOLD PCB / 10 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
Hanrun
Lowest to $0.8712
Xilinx Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess