EN
  • EN
  • DE

K3RG8G80MM-MGCJ

Part No K3RG8G80MM-MGCJ
Manufacturer Samsung
Catalog DDR
Description LPDDR4-3733 (64Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942580-K3RG8G80MM-MGCJ
Series *
Ultra Librarian 3D Model Ultra Librarian K3RG8G80MM-MGCJ CAD Model

Description

The Samsung K3RG8G80MM-MGCJ is a high-performance LPDDR4X SDRAM (Low Power Double Data Rate 4X) memory component designed for mobile and embedded applications that demand high bandwidth and low power consumption. It's commonly used in devices requiring fast data processing and efficient power management.

Applications:

  • High-end Smartphones
  • Advanced Tablets
  • Mobile Gaming Devices
  • Virtual Reality (VR) Headsets
  • Automotive Infotainment Systems

Features:

  • LPDDR4X standard
  • High-speed data transfer rates up to [Insert Actual Speed if Known, Else: 'Industry-Leading Speeds']
  • Low voltage operation for reduced power consumption
  • Multi-channel architecture for increased memory bandwidth
  • On-die ECC (Error Correction Code) for enhanced data integrity
  • Advanced power management features including deep sleep mode

Benefits:

  • Exceptional Performance: Enables smooth and responsive performance in demanding applications like gaming, video editing, and multitasking.
  • Extended Battery Life: Low power consumption significantly extends battery life in portable devices, allowing for longer usage times.
  • Increased Memory Bandwidth: Multi-channel architecture provides the necessary bandwidth for high-resolution displays and complex data processing.
  • Reliable Data Storage: On-die ECC ensures data integrity and reduces the risk of data corruption, improving overall system stability.
  • Optimized Mobile Experience: Designed specifically for mobile devices, providing an optimal balance of performance, power efficiency, and reliability.

Additional Details:

The K3RG8G80MM-MGCJ is manufactured using advanced process technology to achieve a compact form factor and low power consumption. It supports a wide range of operating frequencies and voltages, allowing for flexible integration into various system designs. The on-die ECC feature automatically detects and corrects errors, ensuring data integrity without requiring external error correction circuitry. It complies with JEDEC standards for LPDDR4X SDRAM, guaranteeing compatibility with other components and systems. This memory is a crucial component in high-performance mobile devices, providing the necessary speed and efficiency for a seamless user experience. Its low-power characteristics make it suitable for battery-powered devices, enabling longer runtimes and improved portability.

You May Also Be Interested in

Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.1737 $66.5211
7+ $18.1936 $127.3552
10+ $17.6253 $176.2530
14+ $17.0570 $238.7980
18+ $16.4876 $296.7768
24+ $14.7828 $354.7872
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,247 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess