EN
  • EN
  • DE

K4A8G085WB-BITD

Part No K4A8G085WB-BITD
Manufacturer Samsung
Catalog DDR
Description DDR4-2666 1Gx8 (8Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940223-K4A8G085WB-BITD
Series *
Ultra Librarian 3D Model Ultra Librarian K4A8G085WB-BITD CAD Model

Description

The K4A8G085WB-BITD is a DDR4 SDRAM memory chip manufactured by Samsung. It is designed for high-performance computing applications requiring large memory bandwidth and low latency. This component is commonly used in desktops, laptops, servers, and other devices needing fast and reliable memory.

Applications

  • Desktop Computers: Serves as the primary system memory for executing applications and running the operating system.
  • Laptop Computers: Provides essential memory for portable computing devices.
  • Servers: Critical for server applications needing substantial memory capacity and high performance.
  • Gaming Consoles: Boosts game performance by providing quick access to game assets and data.
  • Workstations: Supports resource-intensive professional applications such as video editing, 3D modeling, and CAD.

Features

  • DDR4 Technology: Provides higher bandwidth and reduced power consumption compared to older DDR standards.
  • 8Gb Density: Offers a significant amount of memory capacity in a single integrated circuit.
  • High-Speed Data Transfer: Supports rapid data transfer rates, enhancing overall system performance.
  • Low Voltage Operation: Operates at a reduced voltage level, which helps to minimize power consumption and heat generation.
  • Advanced Packaging: Employs sophisticated packaging techniques to improve signal integrity and thermal management.

Benefits

  • Enhanced System Performance: Enables faster data access and increased bandwidth, resulting in smoother system operation.
  • Lower Power Consumption: Efficient voltage operation contributes to energy savings and extended battery life in portable devices.
  • Increased Memory Capacity: The 8Gb density allows for larger memory configurations in various computing platforms.
  • Greater Reliability: High-quality manufacturing processes ensure dependable and stable operation.
  • Optimized for Modern Software: Specifically designed to meet the demands of current software and applications.

Additional Details

The K4A8G085WB-BITD is a Double Data Rate 4 (DDR4) Synchronous Dynamic Random-Access Memory (SDRAM) chip, configured as 1G x 8 bits. It adheres to JEDEC standards for DDR4 memory. The specific timing parameters, including CAS latency (CL), tRCD, and tRP, depend on the speed grade of the memory module. It is commonly used in 288-pin DIMM (Dual In-Line Memory Module) form factors for desktop computers.

You May Also Be Interested in

ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $32.7880
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Western Digital
8TB HDD 3.5" SATA Red Pro NAS 256MB CMR
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.6467 $58.6467
3+ $48.1204 $144.3612
4+ $46.6166 $186.4664
5+ $45.1128 $225.5640
6+ $43.6091 $261.6546
8+ $39.0978 $312.7824
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,889 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess