EN
  • EN
  • DE

K4B2G0846D-BCH9

Part No K4B2G0846D-BCH9
Manufacturer Samsung
Catalog DDR
Description DDR3-1333 256Mx8 (2Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941209-K4B2G0846D-BCH9
Series *
Ultra Librarian 3D Model Ultra Librarian K4B2G0846D-BCH9 CAD Model

Description

The Samsung K4B2G0846D-BCH9 is a DDR3 SDRAM (Double Data Rate 3 Synchronous Dynamic Random-Access Memory) component designed for high-performance memory applications. Manufactured by Samsung, a leader in the memory technology industry, this component is engineered to deliver fast data transfer rates and efficient power consumption. It is commonly used in various electronic devices that require reliable and high-speed memory.

Applications

  • Desktop PCs: Provides system memory for improved application performance and multitasking.
  • Laptop Computers: Offers memory for portable computing devices, balancing performance and energy efficiency.
  • Gaming Consoles: Supports high-resolution graphics and smooth gameplay in gaming applications.
  • Networking Equipment: Used in routers, switches, and other networking devices for fast data processing.
  • Embedded Systems: Integrated into embedded applications requiring real-time data handling.

Features

  • High-Speed Data Transfer: Utilizes DDR3 technology to achieve rapid data transfer rates.
  • Low Power Consumption: Designed for efficient power usage, minimizing energy costs and extending battery life.
  • High Density: Provides high memory capacity in a compact form factor.
  • Improved Bandwidth: Offers increased memory bandwidth compared to previous DDR generations.
  • Enhanced Reliability: Ensures stable and dependable operation under various operating conditions.

Benefits

  • Enhanced System Performance: Increases overall system speed and responsiveness.
  • Reduced Energy Consumption: Low power design helps reduce energy consumption, lowering operational costs.
  • Improved Gaming Experience: Delivers smoother and more responsive gameplay.
  • Reliable Data Storage: Provides secure and reliable data storage and retrieval.
  • Increased Multitasking: Allows for more efficient multitasking and handling of multiple applications.

Additional Details

For comprehensive technical specifications, including clock speed, CAS latency, voltage requirements, and operating temperature ranges, consult the official Samsung datasheet for the K4B2G0846D-BCH9. Ensure proper thermal management to maintain stable operation and prevent overheating. Compliance with specified operating conditions is essential for optimal performance and longevity of the memory component. Verify compatibility with the motherboard or system it is intended for.

You May Also Be Interested in

Samsung
Memory (ICs) RoHS
Lowest to $29.1045
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Rayson Hi-Tech (SZ) Co., Ltd.
570mV~650mV 64Gbit 1.866GHz LPDDR4X SDRAM TFBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $207.1429
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess