EN
  • EN
  • DE

K4B2G1646F-BCKO

Part No K4B2G1646F-BCKO
Manufacturer Samsung
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16/17+
Reference case BGA
Manufacturer Samsung
Manufacturer Homepage www.samsung.com/Products/Semiconductor
Win Source Part Number 738964-K4B2G1646F-BCKO
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian K4B2G1646F-BCKO CAD Model

Description

The K4B2G1646F-BCKO is a 2Gb DDR3 SDRAM (Double Data Rate 3 Synchronous Dynamic Random-Access Memory) chip manufactured by Samsung. It's designed for high-speed data transfer in a variety of applications, providing a balance of performance, power efficiency, and density.

Applications:

  • Personal Computers: Used as main system memory in desktop and laptop computers.
  • Gaming Consoles: Provides memory for game data and textures in gaming consoles.
  • Graphics Cards: Serves as video memory for high-performance graphics cards.
  • Networking Devices: Employed in routers, switches, and other networking equipment for packet buffering and processing.
  • Embedded Systems: Used in embedded systems requiring high-speed data access, such as industrial control systems.

Features:

  • 2Gb Density: Provides a substantial amount of memory for demanding applications.
  • DDR3 Technology: Offers high data transfer rates compared to previous DDR generations.
  • x16 Organization: Organized as 128M x 16, allowing for wide data bus access.
  • 8-bit Prefetch: Improves memory bandwidth by prefetching data before it is needed.
  • Differential Clock Inputs: Provides noise immunity and accurate timing for high-speed operation.
  • Double Data Rate Architecture: Transfers data on both rising and falling edges of the clock signal, effectively doubling the data rate.
  • Auto Refresh and Self Refresh Modes: Enables low-power operation by automatically refreshing memory or entering a self-refresh state.

Benefits:

  • High Bandwidth: Delivers fast data transfer rates for demanding applications.
  • Low Power Consumption: Optimizes power efficiency for mobile and embedded applications.
  • Increased System Performance: Improves overall system responsiveness and throughput.
  • Reliable Operation: Ensures data integrity and stable performance.
  • Cost-Effective Solution: Provides a balance of performance and cost for various applications.

Additional Details:

The K4B2G1646F-BCKO operates at a standard DDR3 voltage of 1.5V. It supports various operating frequencies, with the specific frequency dependent on the 'BCKO' speed grade designation. The device is typically packaged in a FBGA (Fine-Pitch Ball Grid Array) for surface mounting on printed circuit boards. Detailed timing parameters, electrical characteristics, and package dimensions are available in the product datasheet from Samsung.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess