EN
  • EN
  • DE

K4B4G0446E-BYMA

Part No K4B4G0446E-BYMA
Manufacturer Samsung
Catalog DDR
Description DDR3-1866 1Gx4 (4Gb) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940751-K4B4G0446E-BYMA
Series *
Ultra Librarian 3D Model Ultra Librarian K4B4G0446E-BYMA CAD Model

Description

The K4B4G0446E-BYMA is a 4Gb (Gigabit) DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) chip manufactured by Samsung. It's designed for high-speed data access and is commonly used in devices requiring efficient memory performance.

Applications

  • Desktop and Laptop Computers: Used as main system memory for running applications and the operating system.
  • Gaming Consoles: Provides memory for game data, textures, and real-time processing.
  • Networking Equipment: Employed in routers, switches, and other network devices for buffering and processing data packets.
  • Embedded Systems: Integrated into a variety of embedded applications requiring high-speed memory.
  • Graphics Cards: Used for storing textures, frame buffers, and other graphical data.

Features

  • 4Gb Density: Offers a storage capacity of 4 Gigabits.
  • DDR3 Technology: Utilizes DDR3 technology for fast data transfer rates.
  • 4-bit Data Width: Features a 4-bit data width for efficient data transfer.
  • Operating Frequency: Designed to operate at specific frequencies within the DDR3 standard (refer to the datasheet for precise values).
  • Low Power Consumption: Designed for low power consumption, suitable for battery-powered and energy-efficient devices.

Benefits

  • High-Speed Data Access: Enables rapid data access, improving system responsiveness.
  • Improved Multitasking: Allows for smoother multitasking with increased memory capacity.
  • Enhanced Gaming Performance: Provides better performance in gaming applications due to faster loading times and smoother frame rates.
  • Efficient Networking: Supports efficient network performance with fast and reliable data buffering.
  • Increased Overall System Performance: Improves the performance of applications and the operating system.

Additional Details

The K4B4G0446E-BYMA DDR3 SDRAM chip typically comes in a FBGA (Fine-Pitch Ball Grid Array) package for surface mounting onto printed circuit boards. The exact operating frequency, voltage requirements, and timing specifications should be obtained from the official Samsung datasheet to ensure proper operation. Careful thermal management is important for maintaining reliable performance, especially in demanding applications. The "BYMA" suffix typically signifies specific speed grades and timing characteristics within the DDR3 specification. DDR3 memory offers a significant improvement in bandwidth and reduced power consumption compared to previous DDR generations. Matching the memory's speed and timings to the system's requirements is essential for ensuring optimal performance and system stability.

You May Also Be Interested in

PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Unilc
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM PG-TFBGA-96 Memory (ICs) RoHS
Lowest to $17.0076
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $32.7880
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Western Digital
8TB HDD 3.5" SATA Red Pro NAS 256MB CMR
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess