EN
  • EN
  • DE

K4B4G0846E-BCMA

Part No K4B4G0846E-BCMA
Manufacturer Samsung
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Samsung
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826580-K4B4G0846E-BCMA
Ultra Librarian 3D Model Ultra Librarian K4B4G0846E-BCMA CAD Model

Description

The K4B4G0846E-BCMA is a 4Gb DDR3 SDRAM component manufactured by Samsung. It is a high-speed dynamic random-access memory designed for various applications requiring substantial memory capacity and bandwidth.

Applications:

  • PCs and Laptops: Used as main system memory to enable multitasking and run demanding applications.
  • Servers: Provides memory capacity for server applications.
  • Gaming Consoles: Facilitates high-speed data processing for graphics and game logic.
  • Networking Devices: Employed in routers, switches, and other network infrastructure equipment.
  • Embedded Systems: Found in advanced embedded applications requiring significant memory.

Features:

  • Capacity: 4Gb (512M x 8) memory organization.
  • DDR3 Technology: Utilizes DDR3 interface for improved speed and efficiency compared to previous generations.
  • Data Transfer Rate: Supports high data transfer rates, enhancing system performance.
  • Low Power Consumption: Designed for efficient power usage, suitable for battery-powered devices and energy-conscious systems.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directives, ensuring environmental friendliness.

Benefits:

  • Increased System Performance: High data transfer rates translate to faster application loading and smoother multitasking.
  • Enhanced Responsiveness: Reduces latency and improves overall system responsiveness.
  • Improved Efficiency: Low power consumption contributes to energy savings and extended battery life in portable devices.
  • Reliable Operation: Provides stable and dependable memory performance.

Additional Details:

The K4B4G0846E-BCMA typically operates at a voltage of 1.5V. It features an 8-bit data width and is packaged in a standard FBGA (Fine-pitch Ball Grid Array) package. Detailed timing parameters, such as CAS latency (CL), RAS to CAS delay (tRCD), and RAS precharge time (tRP), are specified in the Samsung datasheet and are crucial for proper system integration and performance optimization. The operating temperature range also needs to be considered for reliable operation in different environments.

You May Also Be Interested in

B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8956 $53.0604
19+ $5.5224 $104.9256
29+ $5.3359 $154.7411
41+ $4.9627 $203.4707
53+ $4.7762 $253.1386
66+ $4.5896 $302.9136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,105 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess