EN
  • EN
  • DE

K4B4G0846E-BYK0

Part No K4B4G0846E-BYK0
Manufacturer Samsung
Catalog DDR
Description DDR3-1600 512Mx8 (4Gb) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940772-K4B4G0846E-BYK0
Series *
Ultra Librarian 3D Model Ultra Librarian K4B4G0846E-BYK0 CAD Model

Description

The Samsung K4B4G0846E-BYK0 is a DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) component, designed by Samsung for applications requiring high-speed data processing and efficient memory management. It provides a balance between speed, power efficiency, and capacity, making it well-suited for a range of devices.

Applications

  • Desktop Computers: Acts as primary system memory, speeding up application loading and supporting multitasking.
  • Laptop Computers: Facilitates efficient operation and extends battery life in portable computers.
  • Gaming Consoles: Enhances gaming by providing quick data access and reducing load times.
  • Embedded Systems: Used in embedded applications where reliable and high-speed memory is essential.

Features

  • High Bandwidth: Offers fast data transfer rates, improving overall system performance.
  • Low Voltage: Operates at a reduced voltage, enhancing power efficiency and minimizing heat.
  • High Capacity: Provides substantial memory capacity in a compact form factor.
  • DDR3 Standard: Compliant with DDR3 specifications, ensuring wide compatibility across systems.

Benefits

  • Improved System Speed: Faster memory access speeds up application loading and improves system responsiveness.
  • Energy Savings: Lower power consumption leads to longer battery life and reduced energy costs.
  • Enhanced Multitasking: Enables smooth operation of multiple applications simultaneously.
  • Reliable Performance: Samsung's quality ensures consistent and dependable operation.

Additional Details

The K4B4G0846E-BYK0 DDR3 SDRAM chip is designed to meet the demands of various computing applications, offering an optimized combination of performance, energy efficiency, and reliability. For proper integration and optimal functionality, it's essential to consult the product datasheet for precise voltage, frequency, and timing specifications.

You May Also Be Interested in

Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $116.3083
Unilc
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM PG-TFBGA-96 Memory (ICs) RoHS
Lowest to $17.0076
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Western Digital
4TB HDD 3.5" SATA Purple Surveillance
Need more? Email Us
Rayson Hi-Tech (SZ) Co., Ltd.
570mV~650mV 64Gbit 1.866GHz LPDDR4X SDRAM TFBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $207.1429
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $66.8587
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0922 $61.3830
31+ $3.8288 $118.6928
47+ $3.6960 $173.7120
68+ $3.4327 $233.4236
88+ $3.3010 $290.4880
110+ $3.1682 $348.5020
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,049 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess