EN
  • EN
  • DE
  • IT

K4B4G1646D-BMK0

Part No K4B4G1646D-BMK0
Manufacturer Samsung
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Samsung
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826582-K4B4G1646D-BMK0
Ultra Librarian 3D Model Ultra Librarian K4B4G1646D-BMK0 CAD Model

Description

The Samsung K4B4G1646D-BMK0 is a 4Gb DDR3 SDRAM (Double Data Rate 3 Synchronous Dynamic Random-Access Memory) chip. It is designed for high-performance memory applications, offering a balance of speed, power efficiency, and density. This component is suitable for a wide range of uses in computing, consumer electronics, and networking equipment.

Applications:

  • Desktop and Laptop Computers: Used as main system memory to enable smooth multitasking and fast application loading.
  • Gaming Consoles: Provides high-bandwidth memory for rendering complex graphics and handling game data.
  • Networking Devices: Employed in routers, switches, and other network infrastructure to buffer and process data packets efficiently.
  • Graphics Cards: Serves as video memory (VRAM) for storing textures, frame buffers, and other graphical data.
  • Smart TVs: Supports the high data throughput required for streaming video and running applications.

Features:

  • High-Speed Data Transfer: DDR3 technology enables data transfer rates up to 1600 Mbps, enhancing system responsiveness.
  • Low Power Consumption: Operates at a lower voltage (typically 1.5V) compared to DDR2, reducing power consumption and heat generation.
  • High Density: 4Gb capacity allows for larger memory configurations in space-constrained devices.
  • Double Data Rate: Transfers data on both rising and falling edges of the clock signal, effectively doubling the bandwidth.
  • Lead-Free and Halogen-Free: Compliant with environmental regulations, ensuring safe and eco-friendly operation.

Benefits:

  • Improved System Performance: Faster memory speeds translate to quicker application loading, smoother multitasking, and enhanced overall system responsiveness.
  • Energy Efficiency: Lower power consumption extends battery life in portable devices and reduces energy costs in desktop systems.
  • Increased Memory Capacity: Enables larger datasets to be processed in memory, improving the performance of memory-intensive applications.
  • Reliable Operation: Designed and manufactured to meet stringent quality standards, ensuring stable and reliable performance.
  • Enhanced Graphics Performance: Provides the necessary bandwidth for rendering high-resolution graphics and complex 3D scenes.

Additional Details:

The K4B4G1646D-BMK0 is typically available in a FBGA (Fine-Pitch Ball Grid Array) package. It supports various DDR3 features such as burst lengths of 4 or 8, write leveling, and on-die termination (ODT). The specific timings and operating parameters may vary depending on the module and system configuration. It's crucial to refer to the manufacturer's datasheet for detailed specifications and recommended operating conditions.

You May Also Be Interested in

Yageo
RESISTOR KIT 0.47-56 2W 255PCS
Need more? Email Us
Panduit Corp
LABEL 8"X6" BLACK/YELLOW
Need more? Email Us
American Hakko Products, Inc.
TIP CHISEL 1.6 X7.8MM
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Panduit Corp
SS PIPE MRKR, REFRIGERATION, GN,
Need more? Email Us
Honeywell
MOTOR 24V
Need more? Email Us
Panduit Corp
LABEL 3"X1.5" BLUE/RED/WHITE
Lowest to $35.1497
Triplett Test Equipment and Tools
PINLESS MOISTURE METER
Need more? Email Us
FLIR Extech
EXSTIK PH WATERPROOF/REFILLABLE
Lowest to $0.3764

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.8422 $80.8422
2+ $78.3159 $156.6318
3+ $75.7895 $227.3685
4+ $73.2632 $293.0528
6+ $65.6843 $394.1058
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess