EN
  • EN
  • DE

K4D623238B-GC40

Part No K4D623238B-GC40
Manufacturer Samsung
Catalog OEM Parts (J - L)
Description Samsung FBGA-144
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package FBGA
RoHS Non-Compliant
Win Source Part Number 986488-K4D623238B-GC40
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian K4D623238B-GC40 CAD Model

Description

The K4D623238B-GC40 is a SDRAM (Synchronous Dynamic Random-Access Memory) component from Samsung. This memory chip is designed to provide high-speed data access and efficient memory management for various electronic devices. As an OEM part, it's intended for integration into larger systems by manufacturers.

Applications

  • Desktop and laptop computers
  • Graphics cards
  • Networking equipment (routers, switches)
  • Embedded systems
  • Industrial control systems

Features

  • High-speed data transfer rates
  • Synchronous operation for precise timing
  • Low power consumption design
  • Compact packaging for space-saving designs
  • JEDEC standard compliance

Benefits

  • Improved system performance and responsiveness
  • Enhanced graphics processing capabilities
  • Extended battery life in portable devices
  • Reduced system size and weight
  • Seamless integration with other components

Technical Specifications

While exact specifications can vary, typical specifications for similar SDRAM modules include:

  • Memory Type: SDRAM (Synchronous Dynamic Random-Access Memory)
  • Capacity: Typically 64Mbit (8MB) but needs further verification based on similar parts.
  • Data Rate: Up to 400MHz
  • Voltage: Typically 3.3V or 2.5V
  • Operating Temperature Range: Commercial (0°C to 70°C) or Industrial (-40°C to 85°C) grades.
  • Interface: Standard SDRAM interface
  • Package: TSOP (Thin Small Outline Package) or FBGA (Fine-pitch Ball Grid Array)

The K4D623238B-GC40 is designed to provide a reliable and efficient memory solution for a wide range of applications, offering a balance between performance, power consumption, and cost. This makes it a versatile choice for various electronic devices and systems.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess