EN
  • EN
  • DE

K4E151611C-JL60

Part No K4E151611C-JL60
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1066671-K4E151611C-JL60
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian K4E151611C-JL60 CAD Model

Description

The Samsung K4E151611C-JL60 is a high-performance Double Data Rate 3 (DDR3) SDRAM (Synchronous Dynamic Random-Access Memory) component designed for applications requiring high bandwidth and low power consumption. Manufactured by Samsung, a leading memory provider, this chip is commonly found in various computing and embedded systems.

Applications

  • Laptops and Notebooks
  • Desktop PCs
  • Gaming Consoles
  • Networking Equipment (Routers, Switches)
  • Embedded Systems

Features

  • DDR3 Technology: Enables faster data transfer rates compared to DDR2, improving system performance.
  • Capacity: 128Mb (134,217,728 bits)
  • Data Rate: Offers a specific data transfer rate, indicated by the part number suffix, optimized for speed and stability.
  • Low Power Consumption: Designed with power efficiency in mind, making it suitable for battery-powered devices.
  • Package: Industry-standard packaging for easy integration into various systems.

Benefits

  • Enhanced System Performance: Delivers faster data access and higher bandwidth, resulting in improved application responsiveness and overall system speed.
  • Reduced Latency: Minimizes data access latency, leading to quicker application loading and smoother multitasking.
  • Improved Power Efficiency: Consumes less power compared to older memory technologies, extending battery life in portable devices and reducing overall system power consumption.
  • High Reliability: Samsung's stringent testing and manufacturing processes ensure the K4E151611C-JL60 offers excellent reliability and longevity.

Additional Details

The K4E151611C-JL60 is an essential component for systems demanding a balance of performance, power efficiency, and reliability. For detailed technical specifications, including timing parameters, voltage requirements, and thermal characteristics, please consult the official Samsung datasheet.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess