EN
  • EN
  • DE

K4E641612DTL50T00

Part No K4E641612DTL50T00
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1066681-K4E641612DTL50T00
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian K4E641612DTL50T00 CAD Model

Description

The Samsung K4E641612DTL50T00 is a DDR3 SDRAM (Synchronous Dynamic Random Access Memory) module, produced by Samsung. It is designed for use in applications requiring high-speed data access and low power consumption.

Applications

  • Desktop Computers
  • Laptop Computers
  • Networking Devices
  • Embedded Systems
  • Industrial PCs

Features

  • DDR3 Technology: Provides increased bandwidth and faster data transfer rates compared to previous generations of DDR SDRAM.
  • Capacity: 64Mb (67,108,864 bits) memory capacity.
  • Speed: The 'TL50' likely indicates the speed grade of the memory, referring to clock frequency or data transfer rate.
  • Low Power Consumption: Designed to operate efficiently and minimize power usage.
  • Standard JEDEC Compliance: Adheres to industry standards for DDR3 SDRAM, ensuring compatibility with a wide range of systems.

Benefits

  • Improved System Performance: Enables faster application loading, smoother multitasking, and enhanced overall system responsiveness.
  • Energy Efficiency: Low power consumption helps to extend battery life in portable devices and reduces overall system power requirements.
  • Reliable Operation: Samsung's high manufacturing standards ensure the K4E641612DTL50T00 provides stable and reliable performance.
  • Easy Integration: Designed to be easily integrated into a variety of systems due to its adherence to JEDEC standards.

Additional Details

The Samsung K4E641612DTL50T00 is a reliable and efficient memory solution for various applications. For detailed specifications, including timing parameters, voltage ratings, and thermal characteristics, please refer to the official Samsung datasheet.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess