EN
  • EN
  • DE

K4G20325FD-FC28

Part No K4G20325FD-FC28
Manufacturer Samsung
Catalog DDR
Description GDDR5 7Gb/s 64Mx32 (2Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 943848-K4G20325FD-FC28
Series *
Ultra Librarian 3D Model Ultra Librarian K4G20325FD-FC28 CAD Model

Description

The K4G20325FD-FC28 is a type of GDDR (Graphics Double Data Rate) SDRAM memory, specifically designed for graphics applications, and manufactured by Samsung. It is optimized for high-bandwidth data transfer, making it suitable for demanding visual computing tasks.

Applications

  • High-end Graphics Cards
  • Gaming Consoles
  • Professional Workstations
  • High-Performance Computing
  • Artificial Intelligence Accelerators

Features

  • GDDR Technology: Specialized for high-bandwidth graphics applications
  • High Data Rate: Enables rapid data transfer for rendering complex scenes
  • Large Memory Capacity: Provides ample storage for textures and framebuffers
  • Low Power Consumption: Optimized for efficiency in graphics systems
  • Error Correction: Enhances data integrity in critical applications

Benefits

  • Improved Graphics Performance: Faster rendering of complex visuals
  • Enhanced Gaming Experience: Smooth frame rates and high resolutions
  • Professional Visualizations: Support for demanding design and simulation tools
  • Accelerated Computation: Faster processing in scientific and AI workloads
  • Reliable Operation: Ensures stable performance in graphics-intensive tasks

Additional Details

The K4G20325FD-FC28 is engineered to meet the high-performance demands of modern graphics processing. GDDR technology is specifically designed for graphics applications, providing significantly higher bandwidth compared to standard DDR SDRAM. This enables faster rendering of complex scenes and textures, resulting in smoother frame rates and higher resolutions in gaming and other visual applications. The large memory capacity allows for storing large textures and framebuffers, which is essential for creating detailed and immersive visual experiences. Low power consumption is a critical consideration in graphics cards, and this memory module is optimized for efficiency, reducing heat generation and extending the lifespan of the system. Error correction mechanisms are implemented to ensure data integrity, which is crucial in professional applications where data accuracy is paramount. This module is frequently used in high-end graphics cards, gaming consoles, and professional workstations, where it contributes to delivering exceptional visual performance. Its ability to handle high-bandwidth data transfer makes it an essential component in demanding visual computing tasks. The advanced design of the K4G20325FD-FC28 ensures that it can handle the rigors of modern graphics processing, providing a reliable and high-performance solution for a wide range of applications.

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $157.8948
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Micron Technology Inc.
DDR5-6400 12Gx80 RDIMM 2Rx4 (96GB)
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess