EN
  • EN
  • DE

K4H560438E-UCB3

Part No K4H560438E-UCB3
Manufacturer Samsung
Catalog DDR
Description DDR-333 64Mx4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944280-K4H560438E-UCB3
Series *
Ultra Librarian 3D Model Ultra Librarian K4H560438E-UCB3 CAD Model

Description

The Samsung K4H560438E-UCB3 is a 512Mbit DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory). It's designed for applications needing high-speed data access, such as computer systems, graphic cards, and embedded devices. It offers a balance between performance, power consumption, and cost.

Applications

  • Desktop and laptop computers
  • Graphics cards
  • Gaming consoles
  • Networking devices
  • Embedded systems

Features

  • 512Mbit (16M x 4 x 8 banks) memory organization
  • Double Data Rate architecture (two data transfers per clock cycle)
  • Data rate up to DDR333 (166MHz clock frequency)
  • Differential clock inputs (CK and /CK)
  • 8 internal banks
  • Burst Length: 2, 4, 8
  • CAS Latency (CL): 2, 2.5, 3
  • Auto Precharge and Auto Refresh
  • Partial Array Self Refresh (PASR)
  • Power-Down Mode
  • Operating Voltage: 2.5V
  • Lead-Free Package

Benefits

  • Fast data access speeds
  • Improved system performance
  • Reduced power consumption compared to older memory technologies
  • Increased memory density in a smaller footprint
  • Enhanced data integrity through built-in features

Additional Details

The K4H560438E-UCB3 is packaged in a 66-pin TSOP II (Thin Small Outline Package). Its DDR architecture allows it to transfer data twice as fast as standard SDR SDRAM. The 'UCB3' indicates the speed grade and specific timings supported. It is compliant with JEDEC standards for DDR SDRAM ensuring compatibility with a wide range of systems and memory controllers. Its auto precharge functionality and power-down modes help to simplify memory controller design and improve system power efficiency. The partial array self-refresh (PASR) feature allows the device to refresh only a portion of the memory array, further reducing power consumption. This memory component is designed for applications where high speed and efficient memory access is essential for optimal system performance.

You May Also Be Interested in

Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $12.3549
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Rayson Hi-Tech (SZ) Co., Ltd.
1.06V~1.95V 16Gbit 1.866GHz LPDDR4X SDRAM FBGA-200 Memory (ICs) RoHS
Lowest to $79.1730
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Unilc
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM PG-TFBGA-96 Memory (ICs) RoHS
Lowest to $17.0076
Western Digital
8TB HDD 3.5" SATA Red Pro NAS 256MB CMR
Need more? Email Us
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $116.3083

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess