EN
  • EN
  • DE

K4S281632E-TC1H

Part No K4S281632E-TC1H
Manufacturer Samsung
Catalog SD
Description SD 8Mx16-1H 100MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945331-K4S281632E-TC1H
Series *
Ultra Librarian 3D Model Ultra Librarian K4S281632E-TC1H CAD Model

Description

The Samsung K4S281632E-TC1H is a high-performance SDRAM (Synchronous Dynamic Random-Access Memory) chip designed for various applications that require reliable and fast memory. Manufactured by Samsung, this component offers an efficient solution for a wide range of devices.

Applications:

  • Graphics cards
  • Set-top boxes
  • Digital TVs
  • Networking equipment
  • Industrial control systems

Features

  • 256Mb Density: Provides adequate memory capacity for many applications.
  • SDRAM: Synchronous operation with the system clock for optimized data transfer rates.
  • Operating Frequency: Supports high-speed operation to ensure efficient performance.
  • Low Power Consumption: Designed for efficient power usage, making it suitable for a variety of devices.
  • Advanced Packaging: Employs advanced packaging technology for improved thermal performance and reliability.
  • Clock Enable (CKE): Includes power-down modes to reduce power consumption during idle periods.
  • Auto Refresh: Automatically refreshes memory cells to prevent data loss.
  • Self Refresh Mode: Enables low-power self-refresh operation for energy conservation.

Benefits

  • Improved System Performance: High bandwidth enhances application responsiveness and performance.
  • Enhanced Graphics Capabilities: Enables smoother and more detailed graphics rendering.
  • Increased System Stability: Reliable operation ensures stable performance, even under demanding workloads.
  • Reduced Power Consumption: Low power consumption leads to reduced energy costs and longer battery life in portable devices.
  • Cost-Effective Solution: Offers a balance of performance and cost-effectiveness.
  • Faster Data Transfer: SDRAM technology facilitates quick and efficient data transfer.

Additional Details: The K4S281632E-TC1H typically operates at a voltage of 3.3V. It is commonly available in a TSOP (Thin Small Outline Package). The specific timing parameters and operating conditions should be referenced in the official Samsung datasheet for proper implementation. This component also incorporates features like precharge and write recovery to optimize memory operations. It is manufactured to meet stringent quality standards, ensuring reliability in demanding applications. Its synchronous nature allows seamless integration with system clocks, enhancing overall performance. The chip includes error detection and correction mechanisms to ensure data integrity. Furthermore, its wide operating temperature range makes it suitable for various environments.

You May Also Be Interested in

Hynix Semiconductor
SD 16Mx16-H 133MHz low power
Need more? Email Us
Samsung
SD 16Mx16 133MHz Pb-Free
Need more? Email Us
Samsung
SD 16Mx16
Need more? Email Us
Samsung
SD 32Mx8-75 133MHz CL3
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SD 8Mx16-6 166MHz
Lowest to $1.6320
Etron Technology
SD 16Mx16-7 143MHz
Need more? Email Us
Mosel Vitelic, Corp
SD 16Mx16-7 133MHz Ind
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H PC133 CL3 (Pb-Free)
Need more? Email Us
Mosel Vitelic, Corp
SD 32Mx8-7 133MHz CL2
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess