EN
  • EN
  • DE

K4S560432E-UC75

Part No K4S560432E-UC75
Manufacturer Samsung
Catalog SD
Description SD 64Mx4-75 133MHz CL3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945640-K4S560432E-UC75
Series *
Ultra Librarian 3D Model Ultra Librarian K4S560432E-UC75 CAD Model

Description

The K4S560432E-UC75 is a high-performance SDRAM (Synchronous Dynamic Random-Access Memory) component manufactured by Samsung. It is designed for applications requiring rapid data access and storage capabilities. Its architecture and features make it suitable for various demanding electronic systems.

Applications:

  • Graphics cards
  • High-performance computing systems
  • Gaming consoles
  • Networking equipment
  • Digital signal processing applications

Features:

  • Double Data Rate (DDR) architecture for high-speed data transfer
  • Advanced clock management for precise timing
  • Burst mode operation for efficient data throughput
  • Auto precharge capability for simplified memory management
  • Low power consumption to enhance energy efficiency

Benefits:

  • Increased system responsiveness due to fast data retrieval
  • Improved data throughput for demanding applications
  • Reduced power consumption, contributing to longer battery life in portable devices
  • Enhanced stability and reliability in memory operations

Technical Specifications:

While specific technical specifications can vary based on the exact configuration, key parameters generally include:

  • Capacity: 256Mb (Megabits)
  • Organization: 8M x 4 x 32
  • Interface: DDR SDRAM
  • Clock Frequency: Up to 133 MHz
  • Data Rate: Up to 266 Mbps
  • Operating Voltage: 2.5V
  • Operating Temperature: -25°C to +85°C

The K4S560432E-UC75 offers a robust and efficient memory solution for a wide array of applications that demand high-speed data processing and storage.

You May Also Be Interested in

Samsung
Mobile SD 8Mx16 133MHz FBGA 3.0V
Need more? Email Us
Micron Technology Inc.
Mobile SD 8Mx16-8 FBGA
Lowest to $5.7149
Micron Technology Inc.
SD 32Mx8-75 PC133 CL3
Lowest to $6.4350
Micron Technology Inc.
SD 4Mx16-75 PC166 Pb-Free
Need more? Email Us
Micron Technology Inc.
Mobile SD 8Mx16-8 FBGA
Need more? Email Us
Micron Technology Inc.
Mobile SD 4Mx16 VFBGA
Lowest to $11.6418
Micron Technology Inc.
SD 4Mx16-8 PC100 CL2
Need more? Email Us
Micron Technology Inc.
SD 2Mx32-6 166MHz
Need more? Email Us
Micron Technology Inc.
SD 32Mx8-75 PC133 CL3
Lowest to $92.5374

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess